Maxim Integrated MAX22501EATA+T RS-485/RS-422 Transceiver
The MAX22501EATA+T from Maxim Integrated is a high-speed, half-duplex RS-485/RS-422 transceiver designed to provide robust communication in industrial environments. This transceiver is capable of data rates up to 100Mbps, making it suitable for high-speed data communication in automation systems, HVAC controls, and networked industrial equipment.
Key Features
- High-Speed Data Transfer: Supports data rates up to 100Mbps, allowing for efficient communication in time-critical applications.
- Extended Temperature Range: Operates reliably in a wide temperature range from -40°C to +125°C, ideal for harsh industrial conditions.
- Robust ESD Protection: Integrated ±35kV ESD protection on the transceiver's bus pins ensures resilience against electrostatic discharges.
- Reduced EMI: Low emissions and integrated slew-rate-limited drivers minimize electromagnetic interference, facilitating compliance with EMC regulations.
- High Common-Mode Rejection: Features a wide common-mode range of -7V to +12V, enhancing signal integrity in the presence of ground potential differences.
- Thermal Shutdown Protection: Built-in thermal shutdown feature prevents damage from overheating.
- Flexible Power Supply: Operates from a single 3.0V to 3.6V power supply, simplifying power management in a variety of systems.
- Fail-Safe Receiver: Ensures a known logic-high output state when inputs are open, shorted, or idle, increasing system reliability.
Applications
The MAX22501EATA+T is well-suited for a range of applications that require high-speed, reliable data communication. These include:
- Industrial control systems
- Building automation and HVAC systems
- Security and surveillance systems
- Networked sensors and actuators
- Point-of-sale machines
Package and Availability
This transceiver comes in a compact 8-pin TDFN package, offering a space-saving solution for dense PCB layouts. The MAX22501EATA+T is available in tape and reel form, facilitating its use in automated manufacturing processes.