EN
  • EN
  • DE

LTC5800HWR-WHMA#PBF

Part No LTC5800HWR-WHMA#PBF
Manufacturer Analog Devices Inc.
Catalog RF Receivers
Description IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Analog Devices Inc.
Series Dust Networks®, SmartMesh®, WirelessHART
Package Tray
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol WirelessHART
Frequency 2.4GHz
Data Rate (Max) 250kbps
Power - Output 8dBm
Sensitivity -95dBm
Memory Size 512kB Flash, 72kB SRAM
Serial Interfaces I2C, JTAG, SPI, UART
GPIO 27
Voltage - Supply 2.1V ~ 3.76V
Current - Receiving 4.7mA
Current - Transmitting 5.6mA ~ 9.9mA
Temperature Range - Operating -55°C ~ 105°C
Mounting SMD (SMT)
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-QFN (10x10)
Base Product Number LTC5800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Names -2735-LTC5800HWR-WHMA#PBF
Standard Package 168
Win Source Part Number 1218766-LTC5800HWR-WHMA#PBF
Ultra Librarian 3D Model Ultra Librarian LTC5800HWR-WHMA#PBF CAD Model

Description

Analog Devices Inc. LTC5800HWR-WHMA#PBF Overview

The LTC5800HWR-WHMA#PBF is a high-performance, low-power radio transceiver module from Analog Devices Inc., designed to facilitate robust wireless communication in industrial, scientific, and medical (ISM) applications. This sophisticated module is a part of the SmartMesh IP™ product line, which is renowned for its ability to support wireless sensor networks with demanding reliability and low-power performance requirements.

Key Features

  • Frequency Range: The module operates in the 2.4 GHz ISM band, offering global applicability without the need for different regional versions.
  • Networking Capabilities: It comes with an integrated SmartMesh IP networking protocol, which enables highly scalable, self-forming, and self-healing mesh networks, ensuring data integrity and network longevity.
  • Power Efficiency: Designed for energy-conscious applications, the LTC5800HWR-WHMA#PBF boasts exceptional power efficiency, which is critical for battery-operated devices in remote locations.
  • Integration: The module includes an on-chip microprocessor, RF transceiver, and RAM/ROM, allowing for a compact and integrated solution that reduces the complexity of design and time-to-market for developers.
  • Security: With advanced security features including AES-128 bit encryption, message integrity checking, and secure boot, the product ensures that network communication is protected against unauthorized access and tampering.
  • Reliability: Analog Devices' reputation for high-quality components ensures that the LTC5800HWR-WHMA#PBF is reliable for critical applications where consistent performance is a must.

Applications

The LTC5800HWR-WHMA#PBF is ideal for a wide range of applications, such as:

  • Industrial Monitoring and Control Systems
  • Building Automation and HVAC Control
  • Wireless Sensor Networks
  • Environmental Monitoring
  • Healthcare Devices
  • Agricultural Monitoring

This transceiver module is a testament to Analog Devices Inc.'s commitment to providing innovative solutions that push the boundaries of wireless communication technology. With its combination of robustness, security, and power efficiency, the LTC5800HWR-WHMA#PBF is an excellent choice for developers looking to deploy dependable wireless networks in challenging environments.

You May Also Be Interested in

Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702
STMicroelectronics
RF RCVR GNSS/GPS 1.575GHZ 18LCC / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Lowest to $26.5580
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess