EN
  • EN
  • DE

MKW35A512VFT4

Part No MKW35A512VFT4
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, Kinetis KW35A
Package Tray
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation FSK, GFSK, MSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 5dBm
Sensitivity -95dBm
Memory Size 512kB Flash, 64kB RAM
Serial Interfaces I2C, SPI, UART
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 6.3mA
Current - Transmitting 5.7mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number MKW35
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935388868557,568-MKW35A512VFT4
Standard Package 260
Win Source Part Number 1206919-MKW35A512VFT4
Ultra Librarian 3D Model Ultra Librarian MKW35A512VFT4 CAD Model

Description

Introducing the NXP MKW35A512VFT4 Microcontroller

The NXP MKW35A512VFT4 is a highly integrated and efficient microcontroller designed to cater to the demanding needs of modern wireless applications. This powerful MCU is part of the Kinetis W series, which is renowned for its exceptional performance in RF connectivity. The MKW35A512VFT4 is specifically tailored for smart energy, industrial, and home automation markets, offering a perfect blend of low-power operation and advanced features.

Core Features and Benefits

  • ARM Cortex-M4 Core: At the heart of the MKW35A512VFT4 is a 48 MHz ARM Cortex-M4 core with a Floating-Point Unit (FPU), delivering efficient computational performance and enabling complex mathematical operations.
  • Memory Configuration: The device comes with 512 KB of flash memory and 64 KB of RAM, providing ample space for application code and data storage.
  • Wireless Connectivity: Integrated 2.4 GHz transceiver supports IEEE 802.15.4, providing a robust and reliable wireless communication for devices within the Internet of Things (IoT).
  • Energy Efficiency: The MKW35A512VFT4 is designed for low-power operation with multiple power modes, including a deep sleep mode, to ensure minimal power consumption during idle periods.
  • Security: Enhanced security features include a 128-bit AES encryption engine, ensuring secure data exchange and protection against unauthorized access.
  • Peripherals: A rich set of peripherals such as SPI, I2C, UART, ADC, and timers, enhance the functionality and flexibility of the microcontroller for various application requirements.

Applications

The NXP MKW35A512VFT4 is well-suited for a wide range of applications that require robust wireless connectivity and low-power performance. It is an ideal choice for:

  • Smart Energy & Metering
  • Building and Home Automation
  • Industrial Monitoring and Control
  • Wireless Sensor Networks
  • Portable Medical Devices

With its advanced features and integrated wireless capabilities, the MKW35A512VFT4 is a versatile MCU that can help accelerate the development of innovative IoT solutions. Its extensive integration helps reduce system cost and complexity, enabling designers to create more efficient and reliable products for a connected world.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4597 $66.2179
15+ $7.7618 $116.4270
24+ $7.5193 $180.4632
32+ $7.2767 $232.8544
42+ $7.0342 $295.4364
55+ $6.3065 $346.8575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess