EN
  • EN
  • DE

SDL-122-G-11

Part No SDL-122-G-11
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SDL
Package Tube
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board
Number of Positions 44
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Insulation Color Black
Insulation Height 0.132" (3.35mm)
Contact Length - Post 0.108" (2.75mm)
Temperature Range - Operating -55°C ~ 125°C
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Circular
Contact Material Beryllium Copper
Base Product Number SDL-122
Other Names SAM1134-22
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1292938-SDL-122-G-11
Ultra Librarian 3D Model Ultra Librarian SDL-122-G-11 CAD Model

Description

The SDL-122-G-11 is a terminal strip produced by Samtec Inc., specifically designed for creating reliable and space-efficient board-to-board connections. Part of the SDL series, it is engineered to offer a durable solution for a wide range of electronic applications where compact design and consistent connectivity are essential.

Applications

  • Compact Electronic Devices: Often found in small form factor computers, portable audio players, and other miniaturized electronics.
  • Sensor Modules: Used in connecting sensors to main boards in environmental monitoring, industrial automation, and IoT applications.
  • Medical Instruments: Employed in portable medical devices and diagnostic equipment where space is a premium.
  • Control Systems: Incorporated into control panels and embedded systems where connections need to be reliable yet compact.
  • LED Displays: Utilized in connecting LED panels and drivers in various display applications.

Features

  • Number of Rows: Single row configuration for maximum space efficiency.
  • Number of Positions: 22 positions, allowing for a high density of connections within a small footprint.
  • Pitch: Standard 0.100" (2.54mm) pitch, ensuring compatibility with standard PCBs and components.
  • Termination Style: Through-hole termination for a strong and secure mechanical connection to the PCB.
  • Insulator Material: Made from high-temperature thermoplastic, which provides excellent insulation and can withstand soldering temperatures.
  • Contact Material: Contacts are typically made from phosphor bronze or beryllium copper, offering good conductivity and durability.
  • Contact Plating: Gold or tin plating on the contact area to ensure reliable electrical contact and prevent corrosion.
  • Profile: Low-profile design to minimize overall height and maximize space utilization.

Benefits

  • Space-Saving Design: Low-profile and compact footprint make it ideal for use in miniature electronic devices.
  • Reliable Connection: Ensures a stable and consistent electrical connection, minimizing signal loss and ensuring optimal performance.
  • Durable Construction: High-quality materials and construction ensure long-term reliability and resistance to environmental factors.
  • Easy to Install: Through-hole termination makes it easy to solder and integrate into existing PCB designs.
  • Versatile Application: Suitable for a wide range of applications due to its compact size, reliable performance, and robust design.

Additional Details

The SDL-122-G-11 terminal strip is designed to be easy to use and provide long-lasting performance. Its through-hole termination method ensures a robust mechanical connection to the PCB. The high-temperature thermoplastic insulator allows for reflow soldering without the risk of deformation. The gold or tin-plated contacts ensure reliable electrical performance, even in demanding environments. This terminal strip is an excellent choice for any application requiring a compact, reliable, and space-efficient board-to-board connection.

You May Also Be Interested in

Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess