EN
  • EN
  • DE

TPS7A6601QDGNRQ1

Part No TPS7A6601QDGNRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description High-Voltage Ultralow-Iq Low-Dropout Regulator | IC REG LIN POS ADJ 150MA 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Adjustable
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.5V
Maximum Output Voltage 5V
Maximum Dropout Voltage 0.45V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 20μA
PSRR 60dB ~ 40dB (100Hz ~ 100kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO), Watchdog
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1273675-TPS7A6601QDGNRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS7A6601QDGNRQ1 CAD Model

Description

The TPS7A6601QDGNRQ1 is a highly reliable, automotive-grade low-dropout regulator (LDO) designed by Texas Instruments for demanding applications that require a high level of performance and robustness. This component is specifically engineered to meet the stringent requirements of the automotive industry, making it an ideal choice for power management solutions in vehicles.

Key Features

  • Output Voltage Range: The device offers an adjustable output voltage range that can be tailored to meet the needs of various automotive subsystems.
  • High Output Current: Capable of delivering up to 500 mA of continuous output current, this LDO is suitable for powering a wide array of automotive sensors, microcontrollers, and other electronic components.
  • Low Dropout Voltage: With its low dropout voltage, the TPS7A6601QDGNRQ1 ensures efficient operation even when the input-to-output voltage differential is minimal, which is critical for battery-powered applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to safeguard against potential damage from overheating or excessive load conditions.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for the harsh environments typically encountered in automotive applications.
  • Stable with Low ESR Capacitors: The LDO is stable with ceramic capacitors that have low equivalent series resistance (ESR), which is beneficial for maintaining stability and performance over the lifespan of the product.

Applications

The TPS7A6601QDGNRQ1 is designed for use in a variety of automotive applications, including but not limited to:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Instrument Clusters
  • Body Control Modules
  • Telematics

Quality and Reliability

As an automotive-qualified product, the TPS7A6601QDGNRQ1 adheres to the highest standards of quality and reliability. It is manufactured in accordance with the ISO/TS 16949 standard, ensuring consistent performance and longevity in the field. This LDO is also compliant with AEC-Q100 Grade 1 qualification, which is a critical factor for automotive components exposed to extreme temperature variations.

Overall, the TPS7A6601QDGNRQ1 from Texas Instruments represents a blend of advanced technology, reliability, and flexibility, making it a top choice for power management in automotive electronics.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3908 $55.6320
90+ $1.1412 $102.7080
140+ $1.1055 $154.7700
190+ $1.0699 $203.2810
245+ $1.0342 $253.3790
325+ $0.9272 $301.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess