EN
  • EN
  • DE

HMC866LC3

Part No HMC866LC3
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 16SMT / RF Amplifier IC General Purpose 16-SMT (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
P1dB -6dBm
Gain 29dB
RF Type General Purpose
Voltage - Supply 3.13V ~ 3.47V
Current - Supply 85mA
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Base Product Number HMC866
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-HMC866LC3,1127-1730
Standard Package 1
Win Source Part Number 1222874-HMC866LC3
Ultra Librarian 3D Model Ultra Librarian HMC866LC3 CAD Model

Description

The HMC866LC3 from Analog Devices Inc. is a high-performance, wideband Fractional-N Phase-Locked Loop (PLL) synthesizer that delivers exceptional frequency control and stability for a broad range of applications. With its advanced design and cutting-edge technology, the HMC866LC3 offers unparalleled precision in signal generation, making it an ideal choice for demanding environments where accuracy is paramount.

Key Features

  • Wide Frequency Range: The device operates over a broad frequency spectrum, ensuring versatility across various applications.
  • Low Phase Noise: The PLL synthesizer boasts low phase noise performance, critical for applications requiring high signal integrity.
  • High Resolution: Fractional-N division allows for fine frequency resolution, enabling precise control over the output signal.
  • Programmable: Users can program the device through a serial interface, providing flexibility in configuration and ease of integration into complex systems.
  • Compact Packaging: The HMC866LC3 comes in a compact 3x3 mm QFN package, saving valuable board space while maintaining high performance.

Applications

The HMC866LC3 is suited for a wide array of applications, including but not limited to:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Test and measurement equipment
  • Satellite communication systems
  • Radar and navigation
  • High-performance radio systems

Technical Specifications

Parameter Specification
Frequency Range Varies with configuration
Output Power Dependent on frequency and settings
Supply Voltage Typically 5V
Package 3x3 mm QFN

For engineers and designers seeking a reliable and precise frequency synthesizer, the HMC866LC3 from Analog Devices Inc. stands out as a top-tier solution. Its robust feature set, combined with the support and reliability of Analog Devices, ensures that it will meet the most stringent requirements of modern electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess