Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Frequency 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz
Applications Home/Building Automation, Industrial Control and Monitoring
Modulation or Protocol ISM, SRD
Data Rate (Maximum) 200kbps
Power - Output 16dBm
Current - Transmitting 54mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805738-CC1175RHMT
Ultra Librarian 3D Model Ultra Librarian CC1175RHMT CAD Model

Description

The CC1175RHMT is a high-performance, fully integrated RF transmitter designed by Texas Instruments, tailored for efficient, low-power wireless applications. This versatile component is part of the CC1100 family, renowned for its reliable RF communication capabilities. The CC1175RHMT is specifically engineered to meet the stringent requirements of narrowband systems, making it an ideal choice for a wide range of applications including industrial, home automation, and wireless sensor networks.

Key Features

  • Frequency Range: The device operates in the sub-1 GHz ISM bands, enabling it to support various frequency allocations globally.
  • Modulation: It supports 2-FSK, 4-FSK, GFSK, and OOK modulations, providing flexibility in designing communication protocols.
  • Output Power: The transmitter is capable of delivering up to +16 dBm output power, ensuring robust signal strength over distance.
  • High Performance: With a high level of integration, the CC1175RHMT offers excellent performance with low current consumption, which is critical for battery-operated devices.
  • Programmable Data Rate: The data rate is programmable up to 600 kbps, allowing the device to be optimized for various throughput requirements.

Applications

The CC1175RHMT's versatility and high performance make it suitable for a multitude of applications, including but not limited to:

  • Wireless alarm and security systems
  • Industrial monitoring and control
  • Home automation networks
  • Smart metering
  • Wireless sensor networks

Design and Development

For ease of development, Texas Instruments offers tools and software support to streamline the product design process. The CC1175RHMT is supported by a development kit that includes all necessary hardware and software to jump-start the design process. Additionally, TI provides extensive documentation, application notes, and a dedicated support community to assist developers in bringing their products to market quickly and efficiently.

You May Also Be Interested in

Microchip Technology
RF TX IC ASK 300-450MHZ 10XFDFN
Lowest to $1.6931
ECAD model for MICRF112YMU-TR
Analog Devices Inc.
RF TX IC CDMA2000 450MHZ 48WFQFN
Need more? Email Us
ECAD model for MAX2370ETM-T
Silicon Labs
RF TX IC 142MHZ-1.05GHZ 20VFQFN
Need more? Email Us
ECAD model for SI4063-B1B-FM
Analog Devices Inc.
V-BAND EWLB PKG TRANSMITTER
Need more? Email Us
ECAD model for HMC6300BG46P7
Analog Devices Inc.
RF TX IC FSK 300-960MHZ 10TFSOP
Need more? Email Us
ECAD model for MAX41463GUB+
Texas Instruments
Sub-1GHz RF Transmitter 164-960MHz 32-VQFN
Lowest to $2.6794
ECAD model for CC1175RHB
Texas Instruments
RF TX IC FSK 300MHZ-1GHZ 24TSSOP
Need more? Email Us
ECAD model for CC1050-RTB1
Analog Devices Inc.
RF TX IC FSK 300-960MHZ 10TFSOP
Need more? Email Us
ECAD model for MAX41464GUB+T
Microchip Technology
RF TX IC ASK 868-928MHZ 8TSSOP
Lowest to $2.6078
ECAD model for ATA8403C-6AQY-66

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention