Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Frequency 433MHz
Modulation or Protocol FM, FSK
Power - Output -7dBm ~ 12dBm
Current - Transmitting 57mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2.2 V ~ 3.6 V
Operating Temperature Range -20°C ~ 60°C
Package 24-TSSOP (0.173", 4.40mm Width)
RoHS State Request Verification
Win Source Part Number 1273925-TRF4400PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TRF4400
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TRF4400PW CAD Model

Description

The TRF4400PW is a state-of-the-art integrated circuit from Texas Instruments, designed for high-performance RF (Radio Frequency) applications. This versatile device is an excellent choice for designers looking to implement RF systems in a variety of markets, including automotive, consumer electronics, and industrial automation.

Key Features

  • Frequency Range: The TRF4400PW operates over a broad frequency range, making it suitable for a wide array of RF applications.
  • Integration: It integrates multiple RF functions into a single chip, which can help reduce the overall system size and cost.
  • Power Efficiency: Designed with power efficiency in mind, the TRF4400PW helps minimize power consumption, extending battery life in portable devices.
  • Performance: The device delivers high-performance operation with low phase noise and high linearity, ensuring reliable communication and signal integrity.
  • Programmability: The TRF4400PW is highly programmable, allowing for flexible adaptation to specific application requirements through software configuration.

Applications

The versatility of the TRF4400PW makes it ideal for a multitude of applications, such as:

  • Wireless communication systems
  • RFID readers and tags
  • Industrial monitoring and control
  • Automotive remote keyless entry and tire pressure monitoring systems
  • Consumer electronics, including wireless audio and video streaming devices

Design and Development Support

Texas Instruments offers comprehensive design and development support for the TRF4400PW, including detailed datasheets, application notes, and reference designs. Engineers can also take advantage of TI's extensive online resources and community forums to accelerate the design process and resolve technical challenges.

With its combination of integration, performance, and flexibility, the TRF4400PW from Texas Instruments represents a robust solution for any RF system designer looking to enhance their product with reliable and efficient wireless capabilities.

You May Also Be Interested in

Analog Devices Inc.
RF TX IC FSK 300-960MHZ 10TFSOP
Need more? Email Us
ECAD model for MAX41463GUB+
Infineon Technologies
RF TRANSMITTER 28TSSOP
Need more? Email Us
ECAD model for RX983XUMA1
Infineon Technologies
RF TX IC ASK 300-320MHZ 10TFSOP
Need more? Email Us
ECAD model for TDA5150HTMA1
Renesas Electronics America
F6513S TX BEAMFORMER, CDL BAND
Need more? Email Us
ECAD model for F6513SAVGI
Texas Instruments
RF TX IC FSK 300MHZ-1GHZ 24TSSOP
Need more? Email Us
ECAD model for CC1050-RTB1
Microchip Technology
RF TX IC ASK 300-450MHZ 10XFDFN
Lowest to $1.6931
ECAD model for MICRF112YMU-TR
Analog Devices Inc.
V-BAND EWLB PKG TRANSMITTER
Need more? Email Us
ECAD model for HMC6300BG46P7
Microchip Technology
RF Transmitter 300MHz-450MHz SC-70-6
Lowest to $74.4275
ECAD model for MICRF300YC6
Rohm Semiconductor
RF TRANSMITTER FM 76-108MHZ
Need more? Email Us
ECAD model for BH1411MUV-E2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention