EN
  • EN
  • DE

T5753C-6AQJ-66

Part No T5753C-6AQJ-66
Manufacturer Microchip Technology
Catalog RF Transmitters
Description RF TX IC ASK 310-350MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Frequency 310MHz ~ 350MHz
Applications TPM (Tire Pressure Monitor)
Modulation or Protocol ASK, FSK
Data Rate (Maximum) 32kBaud
Power - Output 8dBm
Current - Transmitting 9mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 2V ~ 4V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803239-T5753C-6AQJ-66
Ultra Librarian 3D Model Ultra Librarian T5753C-6AQJ-66 CAD Model

Description

Microchip Technology T5753C-6AQJ-66 Product Overview

The T5753C-6AQJ-66 is a high-performance, precision integrated circuit product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to a wide range of applications, particularly in the automotive, industrial, and consumer electronics sectors where reliability and efficiency are of paramount importance.

Key Features

  • High Precision: The T5753C-6AQJ-66 is engineered for accuracy, providing precise control and measurement capabilities that are essential for critical applications.
  • Robust Performance: With its robust design, this product can withstand harsh conditions and is suitable for use in environments that require stable operation over a wide temperature range.
  • Integration: This device integrates multiple functions which can help in reducing the overall system complexity and potentially lowering the cost of the end product.
  • Power Efficiency: Microchip Technology is known for its power-efficient designs, and the T5753C-6AQJ-66 is no exception, ensuring low power consumption for energy-sensitive applications.

Applications

The versatility of the T5753C-6AQJ-66 makes it suitable for a variety of applications, including:

  • Automotive systems, such as engine control units and dashboard electronics.
  • Industrial automation, for sensors, actuators, and control systems.
  • Consumer electronics, where precision and power efficiency are required for devices like smart appliances and wearable technology.

Technical Specifications

The T5753C-6AQJ-66 comes with a set of technical specifications that ensure its suitability for the intended applications:

  • Operating Temperature Range: Specified by the manufacturer to meet the demands of various environments.
  • Package Type: Offered in a form factor that is conducive to integration into a wide array of system designs.
  • Quality and Reliability: Built to Microchip Technology's high-quality standards, ensuring reliability for mission-critical applications.

For detailed technical specifications, it is recommended to refer to the product datasheet provided by Microchip Technology.

Conclusion

The T5753C-6AQJ-66 from Microchip Technology exemplifies the company's commitment to providing products that meet the highest standards of quality and performance. Whether for automotive, industrial, or consumer electronics applications, this product is designed to deliver the reliability and efficiency that modern technology demands.

You May Also Be Interested in

Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629
Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766
Maxim Integrated
RF Transmitter CDMA PCB, Surface Mount Antenna
Need more? Email Us
Microchip Technology
IC MCU FLASH 8BIT 2.3KB 14TSSOP
Need more? Email Us
Melexis Technologies NV
IC XMITTER 315MHZ ASK/FSK 10QFN
Need more? Email Us
NXP / Nexperia
Lowest to $2.6091
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
NXP / Nexperia
RF XMITTER 110-205KHZ 32VFQFN
Need more? Email Us
Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2372 $58.2696
44+ $2.6562 $116.8728
68+ $2.5731 $174.9708
93+ $2.4902 $231.5886
120+ $2.4072 $288.8640
161+ $2.1582 $347.4702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,930 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess