EN
  • EN
  • DE

AT32UC3A0512-CTUR

Part No AT32UC3A0512-CTUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 109
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-FFBGA (11x11)
Win Source Part Number 1019372-AT32UC3A0512-CTUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT32UC3A0512-CTUR CAD Model

Description

Product Overview: AT32UC3A0512-CTUR by Microchip Technology

The AT32UC3A0512-CTUR is a high-performance, 32-bit AVR microcontroller from the esteemed manufacturer, Microchip Technology. Designed to cater to a wide array of applications, this microcontroller is a perfect fit for projects requiring a balance between power consumption and processing capability.

At the heart of the AT32UC3A0512-CTUR is a powerful AVR32UC core, which operates at a maximum frequency of 66 MHz. This core is optimized for high throughput and low power consumption, making it ideal for battery-operated devices and applications that require efficient power management.

The device comes equipped with a substantial 512KB of flash memory, providing ample space for complex application code and data storage. Additionally, it features 64KB of SRAM, ensuring smooth and efficient operation even with demanding tasks that require quick memory access.

Connectivity is a strong suit of the AT32UC3A0512-CTUR, offering a range of interfaces such as USB 2.0, SPI, and I2C. These interfaces enable the microcontroller to communicate with a variety of peripherals and other devices, making it a versatile choice for system integration.

Security features have not been overlooked; the AT32UC3A0512-CTUR includes advanced security measures to protect your application. Features like the Random Number Generator (RNG) and cryptographic engine support ensure secure data transactions and storage, safeguarding your system from unauthorized access and tampering.

Housed in a 144-TQFP (Thin Quad Flat Package) package, the AT32UC3A0512-CTUR is designed for space-conscious applications, offering a compact footprint without compromising on functionality or performance.

In summary, the AT32UC3A0512-CTUR by Microchip Technology is a robust microcontroller solution that combines high-speed processing, generous memory capacity, versatile connectivity options, and advanced security features into a compact and efficient package. It's an ideal choice for designers looking to develop sophisticated and secure embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2628 $63.7884
7+ $17.4463 $122.1241
11+ $16.9011 $185.9121
15+ $16.3560 $245.3400
19+ $15.8107 $300.4033
25+ $14.1751 $354.3775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,344 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess