EN
  • EN
  • DE
  • IT

MSD5045-S02-L1

Part No MSD5045-S02-L1
Manufacturer MSTAR
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1301+
Reference case BGA
Manufacturer MSTAR
Win Source Part Number 715455-MSD5045-S02-L1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSD5045-S02-L1 CAD Model

Description

The MSTAR MSD5045-S02-L1 is a System-on-Chip (SoC) primarily designed for display and television applications. This highly integrated chip combines processing power, graphics capabilities, and connectivity options to provide a comprehensive solution for modern display devices. It’s commonly found in LCD and LED TVs, monitors, and similar display-centric products.

Applications

  • LCD TVs
  • LED TVs
  • Monitors
  • Digital Signage Displays
  • Smart TV Boxes

Features

  • High-performance CPU core (likely ARM-based) for application processing and system control.
  • Advanced graphics processing unit (GPU) for smooth rendering of images and videos.
  • Integrated video decoder supporting various formats (e.g., MPEG, H.264, H.265).
  • Multiple HDMI inputs and outputs for connecting external devices.
  • VGA input for legacy device compatibility.
  • USB ports for media playback and device connectivity.
  • Ethernet port for network connectivity and smart TV functionalities.
  • Built-in audio decoder and amplifier.
  • Support for various display resolutions (e.g., 1080p, 4K).

Benefits

  • Enhanced image quality with advanced video processing algorithms.
  • Seamless playback of multimedia content from various sources.
  • Improved user experience with responsive system performance.
  • Reduced bill of materials (BOM) cost due to high integration.
  • Simplified product development with a comprehensive SoC solution.
  • Connectivity with a wide range of external devices.
  • Smart TV capabilities with network connectivity.

Additional Details

The MSD5045-S02-L1 typically operates on a single power supply (e.g., 3.3V or 5V). The specific CPU and GPU models integrated within the chip may vary depending on the exact configuration. Software development kits (SDKs) are usually provided by MSTAR to facilitate application development and system integration. The chip supports various operating systems, including Linux and Android. Firmware updates are often necessary to ensure optimal performance and compatibility. Detailed specifications, including power consumption and thermal characteristics, can be found in the product datasheet. This SOC is designed to meet the demands of modern display devices by providing a balance of performance, features, and cost-effectiveness.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess