EN
  • EN
  • DE

PIC16F73-I/SP

Part No PIC16F73-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 037571-PIC16F73-I/SP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Consumer Electronics
Family Name PIC16F73
Introduction Date March 02, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F73-I/SP CAD Model

Description

Microchip Technology's PIC16F73-I/SP Microcontroller

The PIC16F73-I/SP is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications across industries. This particular model comes in a 28-pin SPDIP (Single In-Line Package) form factor, making it suitable for through-hole mounting on printed circuit boards, which is ideal for prototyping and educational purposes.

At the heart of the PIC16F73-I/SP is a high-performance RISC CPU, which provides the efficiency and speed to execute instructions with a minimum amount of cycles, thus enhancing the overall system throughput. It operates at a speed of up to 20 MHz and features 7 KB of flash program memory, allowing for a robust and flexible programming space for complex applications. Additionally, it includes 192 bytes of RAM for data storage and 192 bytes of EEPROM for non-volatile memory storage.

The microcontroller features an impressive array of built-in peripherals, including:

  • Five input/output ports with up to 22 I/O pins, providing ample interface options for sensors, actuators, and other peripherals.
  • An 8-channel 10-bit Analog-to-Digital Converter (ADC), enabling the microcontroller to interface with analog sensors and convert their readings into digital values for processing.
  • Two Capture/Compare/PWM (CCP) modules, which are essential for applications requiring precise timing and control, such as motor control and signal modulation.
  • A synchronous serial port that can be configured as either a 3-wire SPI (Serial Peripheral Interface) or a 2-wire I²C (Inter-Integrated Circuit) interface, providing flexibility in communication with other devices.
  • A USART module for serial communication, facilitating easy data exchange with other microcontrollers, computers, or peripheral devices.

The PIC16F73-I/SP also includes features that ensure reliable operation, such as Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), brown-out detection, and a Watchdog Timer (WDT) to prevent system lock-up. It operates within a voltage range of 4.0V to 5.5V, making it compatible with most 5V logic levels used in industry-standard circuits.

With its rich set of features and robust performance, the PIC16F73-I/SP from Microchip Technology is an excellent choice for designers looking for a cost-effective yet powerful microcontroller for their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2444 $51.9104
38+ $2.6621 $101.1598
59+ $2.5789 $152.1551
81+ $2.4957 $202.1517
104+ $2.4125 $250.9000
139+ $2.1630 $300.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,870 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess