EN
  • EN
  • DE

PIC16F737-I/SP

Part No PIC16F737-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 038412-PIC16F737-I/SP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F737-I/SP CAD Model

Description

Product Overview: PIC16F737-I/SP

The PIC16F737-I/SP is a high-performance 8-bit microcontroller from the renowned manufacturer Microchip Technology. This versatile and powerful microcontroller is designed to support a wide range of applications, particularly those requiring a robust set of features within a compact and efficient package.

Key Features

  • CPU: The device is built on Microchip's advanced RISC architecture, featuring a CPU with a maximum operating speed of 20 MHz. This allows for fast processing and efficient handling of instructions.
  • Memory: It comes with 2048 bytes of Flash program memory, 128 bytes of EEPROM data memory, and 256 bytes of SRAM, providing ample space for code and data storage.
  • I/O Ports: The microcontroller includes 33 input/output pins, which offer flexibility for interfacing with a wide range of peripherals and devices.
  • Analog Features: With 14 channels of 10-bit Analog-to-Digital (A/D) converter, it's ideal for applications requiring precise sensor data acquisition.
  • Communication Peripherals: It supports various serial communication interfaces, including USART, SPI, and I²C, enabling easy integration with other microcontrollers and peripherals.
  • Timers: Equipped with three timers, it provides excellent support for timing and control operations.
  • Power Efficiency: The PIC16F737-I/SP operates within a voltage range of 2.0V to 5.5V, making it suitable for low-power applications. Its power-saving features include Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST).
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under various environmental conditions.

Packaging and Quality

The microcontroller is available in a 28-pin SPDIP (Plastic Dual In-line Package) form factor, which is ideal for prototyping and mass production. Microchip Technology's commitment to quality ensures that the PIC16F737-I/SP meets stringent industry standards for performance and reliability.

Applications

The PIC16F737-I/SP is suitable for a diverse array of applications, including industrial control systems, consumer electronics, automotive applications, and more. Its rich feature set and adaptability make it a go-to choice for engineers and designers looking for a reliable and cost-effective microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8780 $55.5120
9+ $11.3871 $102.4839
14+ $11.0313 $154.4382
19+ $10.6754 $202.8326
25+ $10.3196 $257.9900
33+ $9.2520 $305.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 727 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess