EN
  • EN
  • DE

PIC16F723A-I/SS

Part No PIC16F723A-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 192 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 11x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 091878-PIC16F723A-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F723A-I/SS CAD Model

Description

Microchip Technology's PIC16F723A-I/SS Microcontroller

The PIC16F723A-I/SS is a versatile and powerful microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This particular model is part of the expansive PIC16F family, known for its robustness and suitability for a wide range of applications. The PIC16F723A-I/SS comes in a compact SSOP (Shrink Small Outline Package) form factor, making it an excellent choice for space-constrained applications without compromising on functionality.

Equipped with a high-performance RISC CPU, the PIC16F723A-I/SS boasts a rich set of features, including a 7 KB of flash memory, 256 bytes of EEPROM, and 368 bytes of RAM. This memory configuration ensures ample space for application code and data storage, allowing for complex and memory-intensive tasks to be handled with ease. The MCU operates at a frequency of up to 32 MHz, providing the computational speed necessary for responsive and efficient operations.

One of the standout features of the PIC16F723A-I/SS is its integrated 10-bit analog-to-digital converter (ADC) with up to 14 channels, enabling the MCU to interface with analog sensors and convert their signals into digital data for processing. Additionally, it includes two comparators and a Capture/Compare/PWM (CCP) module, which are invaluable for motor control, lighting control, and other applications requiring precise timing and waveform generation.

The device also supports enhanced communication capabilities with a built-in Master Synchronous Serial Port (MSSP) module that facilitates SPI and I2C communication protocols, as well as an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module for serial communication. These interfaces allow for seamless integration with other devices and peripherals, making the PIC16F723A-I/SS a highly adaptable component in embedded systems.

Safety and reliability are paramount in embedded design, and the PIC16F723A-I/SS addresses these concerns with features like Power-On Reset (POR), Brown-Out Reset (BOR), and an extended Watchdog Timer (WDT). These mechanisms help to maintain the integrity of the system and prevent data corruption due to power fluctuations or unexpected events.

In summary, the PIC16F723A-I/SS from Microchip Technology is a feature-rich and reliable MCU that is well-suited for a variety of applications, from industrial control systems to consumer electronics. Its combination of performance, memory, and peripheral integration makes it a smart choice for designers looking to create sophisticated and dependable embedded solutions.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0833 $54.1650
115+ $0.8889 $102.2235
175+ $0.8611 $150.6925
245+ $0.8333 $204.1585
315+ $0.8055 $253.7325
420+ $0.7222 $303.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,941 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess