EN
  • EN
  • DE

PIC10F204T-I/OT

Part No PIC10F204T-I/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 768B Flash 2.5V/3.3V/5V Automotive 6-Pin SOT-23 Bag / IC MCU 8BIT 384B FLASH SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 3
Program Memory Size 384B (256 x 12)
Program Memory Type FLASH
Data RAM Size 16 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 026756-PIC10F204T-I/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Family Name PIC10F202
Introduction Date August 11, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC10F204T-I/OT CAD Model

Description

Microchip Technology's PIC10F204T-I/OT

The PIC10F204T-I/OT is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is part of the PIC10FXX family, renowned for its compact size, versatility, and ease of use. It operates on Microchip's powerful and efficient 8-bit architecture, making it an ideal choice for applications that require a combination of performance and power efficiency.

With its 6-pin SOT-23 package, the PIC10F204T-I/OT is one of the smallest microcontrollers on the market, yet it doesn't compromise on functionality. It features a 4 MHz internal oscillator, which provides a reliable clock source without the need for external components, thereby reducing the overall system cost and complexity. Additionally, this microcontroller is equipped with 512 words of Flash program memory and 24 bytes of data RAM, providing sufficient space for simple control applications.

The device operates over a wide voltage range of 2.0V to 5.5V, ensuring compatibility with both TTL and CMOS logic levels, and making it suitable for battery-operated and portable devices. Its low power consumption, with a typical standby current of only 1 nA, extends battery life in applications where power conservation is critical.

Furthermore, the PIC10F204T-I/OT comes with a variety of built-in peripherals. It includes two general-purpose I/O pins, a 8-bit timer, and a Watchdog Timer (WDT) that helps in maintaining system integrity. These features, combined with its inherent programmability, allow designers to tailor the microcontroller to their specific application needs.

Designed to perform reliably under harsh conditions, the PIC10F204T-I/OT is rated for an industrial temperature range of -40°C to +85°C. This robustness makes it suitable for industrial controls, consumer electronics, automotive systems, and other demanding environments.

In summary, the PIC10F204T-I/OT from Microchip Technology is a versatile, efficient, and compact microcontroller solution that is perfect for a variety of low-power and space-constrained applications. Its integration of essential features into a small footprint enables designers to create innovative products with reduced development time and cost.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1461 $51.5745
110+ $0.9404 $103.4440
165+ $0.9110 $150.3150
230+ $0.8816 $202.7680
295+ $0.8522 $251.3990
395+ $0.7641 $301.8195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,502 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess