EN
  • EN
  • DE

PIC16F690-E/SS

Part No PIC16F690-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 20-SSOP
Win Source Part Number 090693-PIC16F690-E/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 67
Family Name PIC16F690
Introduction Date March 23, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F690-E/SS CAD Model

Description

Microchip Technology's PIC16F690-E/SS Microcontroller

The PIC16F690-E/SS is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to offer an optimal balance between performance and cost-effectiveness. This MCU is part of the renowned PIC16F family, widely recognized for its ease of use and robust integration of features tailored for a wide range of applications.

Key Features:

  • Core: The PIC16F690 features a high-performance RISC CPU with a 14-bit instruction set that provides a quick response to peripheral events and efficient processing of instructions.
  • Memory: It is equipped with 7 KB of Flash program memory, 256 Bytes of EEPROM data memory, and 256 Bytes of RAM, which allows for flexible data storage and manipulation.
  • I/O Pins: This MCU offers 25 I/O pins, giving developers ample options to interface with sensors, actuators, and other peripherals.
  • Analog-to-Digital Converter (ADC): It has an integrated 10-bit ADC with up to 12 channels, enabling the MCU to convert analog signals into digital data for processing.
  • Communication Peripherals: The device includes essential communication modules such as USART for serial communication, SPI, and I²C for peripheral connectivity.
  • Timers: It comes with two 8-bit timers and one 16-bit timer, which are crucial for time-related tasks like pulse generation, measurement, and timekeeping.
  • Supply Voltage: The PIC16F690 operates within a supply voltage range of 2.0V to 5.5V, making it suitable for low-power and battery-operated applications.

Package and Temperature Range:

The PIC16F690-E/SS is available in a 20-pin SSOP (Shrink Small Outline Package) that is both space-saving and ideal for compact circuit designs. It is specified for the extended temperature range, operating reliably from -40°C to +125°C, which ensures performance in diverse environmental conditions.

Applications:

Due to its rich set of features, the PIC16F690-E/SS is highly suitable for a variety of applications, including industrial control systems, automotive applications, consumer electronics, medical devices, and hobbyist projects where a reliable and capable MCU is essential.

Overall, the PIC16F690-E/SS is a testament to Microchip Technology's commitment to providing high-quality, cost-effective solutions for embedded control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2027 $55.8243
20+ $5.0894 $101.7880
31+ $4.9304 $152.8424
42+ $4.7713 $200.3946
55+ $4.6123 $253.6765
73+ $4.1352 $301.8696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,050 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess