EN
  • EN
  • DE

PIC24HJ32GP302-I/SO

Part No PIC24HJ32GP302-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SOIC / PIC series Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24H
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC24HJ32GP302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC24HJ32GP302ISO
Standard Package 27
Win Source Part Number 1138547-PIC24HJ32GP302-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC24HJ32GP302-I/SO CAD Model

Description

Microchip Technology's PIC24HJ32GP302-I/SO Microcontroller

The PIC24HJ32GP302-I/SO is a high-performance, 16-bit microcontroller crafted by the renowned Microchip Technology. This versatile and powerful microcontroller is designed to cater to a wide range of applications, including industrial control systems, automotive, medical devices, and consumer electronics. Its compact size and robust feature set make it an ideal choice for designers looking for a reliable and efficient solution for their embedded systems.

This microcontroller is built on Microchip's modified Harvard architecture, which allows it to execute instructions efficiently with a high degree of parallelism. The PIC24HJ32GP302-I/SO operates at a maximum speed of 40 MHz, providing the computational power necessary to handle complex tasks and algorithms.

Key features of the PIC24HJ32GP302-I/SO include:

  • Memory: It comes with 32KB of flash memory and 4KB of RAM, offering ample space for program storage and data manipulation.
  • I/O and Peripherals: The device is equipped with a rich set of peripherals including UART, SPI, I2C modules, and up to 16 channels of 10-bit Analog-to-Digital Converters (ADCs), making it highly adaptable for various interfacing needs.
  • Timers and PWM: Multiple 16-bit timers, input capture, output compare, and PWM modules allow for precise timing operations and control.
  • Power Management: With its low-power consumption modes, the microcontroller is optimized for battery-powered and power-sensitive applications.
  • Package: The IC is available in a 28-pin SOIC package, which is suitable for surface-mount technology and occupies minimal space on a PCB.
  • Temperature Range: It operates within the industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Development Support: Microchip provides comprehensive development tools, including MPLAB X IDE and MPLAB C30 C compiler, for easy programming and debugging.

The PIC24HJ32GP302-I/SO is not just a testament to Microchip's commitment to quality, but also an embodiment of adaptability and efficiency in the world of microcontrollers. Whether you're developing a sophisticated control system or a simple application, this microcontroller is designed to meet the demands of your innovative projects.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess