EN
  • EN
  • DE

LTC4075HVXEDD#TRPBF

Part No LTC4075HVXEDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC CHARGER LI-ION 10-DFN  /  Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072482-LTC4075HVXEDD#TRPBF
Standard Package 2,500
HTSUS 8542.39.0001
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
Base Product Number LTC4075
Supplier Device Package 10-DFN (3x3)
Package / Case 10-WFDFN Exposed Pad
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Interface USB
Voltage - Supply (Max) 5.5V
Battery Pack Voltage 4.2V
Charge Current - Max 950mA
Fault Protection Over Voltage
Programmable Features Current
Current - Charging Constant - Programmable
Number of Cells 1
Battery Chemistry Lithium Ion/Polymer
Package Tape & Reel (TR)
Mfr Analog Devices Inc.
Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Ultra Librarian 3D Model Ultra Librarian LTC4075HVXEDD#TRPBF CAD Model

Description

Product Overview: LTC4075HVXEDD#TRPBF from Analog Devices Inc.

The LTC4075HVXEDD#TRPBF by Analog Devices Inc. is a versatile and highly integrated lithium-ion/polymer battery charger designed to cater to the demanding needs of portable electronic devices. This advanced charging IC is capable of efficiently managing power for single-cell Li-ion batteries, making it an ideal solution for a wide range of applications such as smartphones, tablets, digital cameras, and other USB-powered gadgets.

Key Features

  • High Voltage Capability: The LTC4075HV version is designed to withstand higher input voltages, making it suitable for more robust applications that require extended voltage ranges.
  • Adjustable Charging Current: This IC allows for precise control over the charging current, which can be set by an external resistor. This feature ensures that the battery is charged safely and efficiently according to its specifications.
  • Automatic Recharge: The LTC4075HVXEDD#TRPBF includes an automatic recharge feature, which initiates a new charging cycle once the battery voltage falls below a preset threshold, ensuring the device is always ready for use.
  • Thermal Regulation: To prevent overheating, the IC incorporates thermal regulation, which reduces the charge current in the event of excessive temperature rise, thus protecting both the charger and the battery.
  • Charge Status Output: An onboard status output pin provides real-time information about the charging process, which can be used to signal to the user or host system when the battery is fully charged or still charging.

Advanced Protection Features

  • Overvoltage Protection: The device includes overvoltage protection to safeguard the battery and the circuitry from input voltage spikes.
  • Undervoltage Lockout: The undervoltage lockout (UVLO) function ensures that the charger operates within a safe voltage range, enhancing system reliability.
  • Reverse Current Protection: To prevent damage from reverse current, the LTC4075HVXEDD#TRPBF has built-in protection mechanisms.

Package and Availability

The LTC4075HVXEDD#TRPBF is available in a compact, low-profile (3mm x 3mm) DFN package, which is ideal for space-constrained applications. The package is designed for efficient thermal performance and is RoHS compliant. This product is available in tape and reel packaging, denoted by the suffix #TRPBF, which facilitates automated manufacturing processes.

With its comprehensive set of features and protections, the LTC4075HVXEDD#TRPBF from Analog Devices Inc. is a reliable and efficient choice for designers looking to implement advanced battery charging solutions in their next-generation portable devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess