EN
  • EN
  • DE

SZBZX84C33LT1G

Part No SZBZX84C33LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 33V 225MW SOT23-3 / Zener Diode 33 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 33 V
Tolerance ±6%
Power - Max 225 mW
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 23.1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZBZX84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZBZX84C33LT1GOSTR,SZBZX84C33LT1GOSCT,SZBZX84C33LT1G-ND,2156-SZBZX84C33LT1G-OS,SZBZX84C33LT1GOSDKR,ONSONSSZBZX84C33LT1G
Standard Package 3,000
Win Source Part Number 1112744-SZBZX84C33LT1G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C33LT1G CAD Model

Description

The SZBZX84C33LT1G is a high-performance Zener diode from ON Semiconductor, designed to offer a reliable voltage regulation solution for a wide range of electronic applications. This component is part of the BZX84 series, which is well-known for its excellent stability and tight tolerance. The "SZ" prefix indicates that this is an automotive-grade product, ensuring that it meets the stringent requirements for automotive applications.

Key Features

  • Zener Voltage: The diode has a nominal Zener voltage of 33V, making it suitable for voltage regulation in mid-range applications.
  • Power Dissipation: With a power dissipation of 300mW, this Zener diode can handle a moderate amount of power, making it ideal for various electronic circuits.
  • Package: The SZBZX84C33LT1G is available in a small SOT-23 surface-mount package, which is perfect for space-constrained applications.
  • Automotive Grade: As an AEC-Q101 qualified component, it is guaranteed to perform reliably in harsh automotive environments.
  • Tolerance: It offers a ±5% tolerance on the nominal Zener voltage, providing precise voltage regulation for sensitive circuits.
  • Operating Temperature: The device can operate over a wide temperature range from -55°C to +150°C, ensuring functionality under extreme conditions.

Applications

The SZBZX84C33LT1G Zener diode is versatile and can be used in a variety of applications, including but not limited to:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Automotive systems
  • Industrial instrumentation

ON Semiconductor's commitment to quality and performance is evident in the SZBZX84C33LT1G Zener diode. Its robust design and automotive-grade certification make it a go-to choice for engineers and designers looking for a reliable voltage regulation solution in both standard and demanding applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess