EN
  • EN
  • DE

AT17LV512-10PC

Part No AT17LV512-10PC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SRL CONFG EEPROM 512K LV 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 512kb
Voltage - Supply 3V ~ 3.6V, 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT17LV512
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B2
HTSUS 8542.32.0051
Win Source Part Number 565099-AT17LV512-10PC
Ultra Librarian 3D Model Ultra Librarian AT17LV512-10PC CAD Model

Description

The AT17LV512-10PC from Microchip Technology is a high-performance, low-power serial EEPROM memory device that is an ideal solution for a wide range of data storage applications. This device offers a 512K-bit capacity and operates with a 10 MHz clock frequency, providing a fast and efficient data access rate that is suitable for both industrial and commercial environments.

Key Features

  • Memory Size: 512K-bit (64K x 8) EEPROM provides ample storage for configuration data, firmware updates, or small application logs.
  • Speed: The 10 MHz clock frequency allows for rapid data transfer, ensuring quick read and write operations.
  • Interface: Utilizes a simple serial interface for communication, making it easy to integrate with a wide range of microcontrollers and processors.
  • Voltage Range: Operates across a wide voltage range, typically from 3.0V to 3.6V, making it versatile for various system designs.
  • Package: Available in a 20-lead PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, providing robust physical connections for long-term reliability.
  • Endurance: Features a high endurance rating, with a typical value of 100,000 write cycles, ensuring data integrity over an extended period.
  • Data Retention: Offers a data retention period of more than 20 years, safeguarding stored information over time.
  • Temperature Range: Designed to operate within an industrial temperature range, making it reliable in extreme conditions.

Applications

The AT17LV512-10PC is suitable for use in a broad array of applications, including but not limited to:

  • Embedded systems and microcontroller-based applications
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

With its combination of performance, reliability, and versatility, the AT17LV512-10PC from Microchip Technology is a solid choice for designers looking to incorporate a dependable non-volatile memory component into their electronic designs.

You May Also Be Interested in

Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $43.2979
Amd
IC PROM SER 200000 I-TEMP 44VQFP /
Lowest to $9.3959
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us
Microchip Technology
IC FPGA 256K CONFIG MEM 8DIP
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 32TQFP
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
Amd
IC PROM SER 300K 8-SOIC /
Need more? Email Us
Microchip Technology
IC SRL CONFG EEPROM 512K 20-PLCC
Lowest to $33.4285
Microchip Technology
IC SER CONFIG PROM 128K 20PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess