Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 64kb
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT17C65
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565069-AT17C65-10PI
Ultra Librarian 3D Model Ultra Librarian AT17C65-10PI CAD Model

Description

Product Overview: AT17C65-10PI

Microchip Technology's AT17C65-10PI is a high-performance, serially accessible configuration memory device designed for use with FPGA (Field Programmable Gate Array) devices. This EEPROM-based memory component is specifically engineered to store configuration data for FPGAs, enabling them to initialize quickly and efficiently upon power-up.

Key Features

  • Memory Size: The AT17C65-10PI comes with 65Kbits of storage space, providing ample room for the configuration data of most FPGA designs.
  • Speed: With an access speed of 10MHz, this device ensures rapid configuration of the FPGA, minimizing the time to operational status after power-up.
  • Package: Encased in a robust 20-lead PDIP (Plastic Dual In-line Package), the AT17C65-10PI is designed for through-hole mounting, making it ideal for prototyping and production environments alike.
  • Supply Voltage: Operating with a supply voltage range of 3.0V to 3.6V, it is compatible with low-voltage systems and helps in reducing overall power consumption.
  • Interface: The device uses a simple SPI (Serial Peripheral Interface) for communication, which is widely supported and allows for easy integration into existing designs.
  • Temperature Range: The AT17C65-10PI is designed to operate over the industrial temperature range, making it suitable for use in harsh environments.

Applications

The AT17C65-10PI is versatile and can be used in a wide range of applications that require FPGA configuration data storage, such as:

  • Telecommunications equipment
  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices

Easy Integration

With its industry-standard SPI interface and compatibility with Microchip's FPGA devices, the AT17C65-10PI is easy to integrate into new and existing designs. Its reliable storage capability ensures that your FPGA-based systems are up and running with minimal delay, providing a dependable solution for your configuration memory needs.

You May Also Be Interested in

Amd
IC 3V PROM PROG 50K 8-SOIC
Need more? Email Us
ECAD model for XC17S05XLVO8I
Amd
IC PROM SRL FOR 1M GATE 20-TSSOP
Lowest to $33.2632
ECAD model for XCF01SVOG20C
Amd
IC PROM SER C-TEMP 3.3V 44-PLCC
Lowest to $53.0545
ECAD model for XC18V04PC44C
Intel
IC QUAD-SERIAL LOW VOLTAGE CONFI
Lowest to $42.9893
ECAD model for EPCQL256F24IN
Amd
IC PROM SRL FOR 2M GATE 44-VQFP
Lowest to $116.5414
ECAD model for XC18V02VQ44C
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
ECAD model for XC18V01SO20I
Microchip Technology
IC SER CONFIG PROM 64K 3.3V 8DIP
Need more? Email Us
ECAD model for AT17LV65-10PC
Microchip Technology
IC SRL CONFIG EEPROM 1M 8-DIP
Need more? Email Us
ECAD model for AT17LV010-10PI
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Lowest to $48.9585
ECAD model for AT17LV002A-10JU

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention