EN
  • EN
  • DE

AT17LV512-10JU

Part No AT17LV512-10JU
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SRL CONFG EEPROM 512K 20-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Programmable Type Serial EEPROM
Memory Size 512kb
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-PLCC (9x9)
Win Source Part Number 1018731-AT17LV512-10JU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AT17LV512
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian AT17LV512-10JU CAD Model

Description

Microchip Technology's AT17LV512-10JU EEPROM

The AT17LV512-10JU is a high-performance, serially programmable read-only memory (EEPROM) device from Microchip Technology, designed to store firmware that can be used to configure FPGA (Field-Programmable Gate Array) devices upon power-up. This EEPROM is a member of the Atmel® AT17LV series and is known for its reliability and ease of use in complex electronic systems.

Key Features

  • Memory Capacity: The AT17LV512-10JU offers a storage capacity of 512 Kbits, providing ample space for storing essential configuration code or firmware.
  • Operating Speed: With an access speed of 10 MHz, this device allows for rapid retrieval of data, ensuring quick and efficient FPGA configuration.
  • Low-Voltage Operation: Designed to operate at a low voltage range, this EEPROM is suitable for systems that require low power consumption.
  • Programming Support: The device supports a simple serial programming interface, which is compatible with standard SPI protocols, making it easy to program with a wide range of microcontrollers.
  • Package Type: Housed in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, the AT17LV512-10JU is robust and suitable for surface-mount technology (SMT), which is beneficial for compact circuit designs.

Applications

The AT17LV512-10JU is ideal for a variety of applications that require the storage and retrieval of configuration data for programmable logic devices. It is commonly used in:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Automotive electronics
  • High-end consumer electronics

Reliability and Support

Microchip Technology ensures high reliability for the AT17LV512-10JU EEPROM, backed by rigorous testing and quality control procedures. Additionally, customers can benefit from Microchip's global technical support and comprehensive documentation, making integration into existing or new projects seamless and straightforward.

With its combination of performance, low power operation, and ease of use, the AT17LV512-10JU from Microchip Technology is a versatile and dependable choice for system designers looking to streamline the configuration process of FPGA-based systems.

You May Also Be Interested in

Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 7MBIT 20-TSSOP
Lowest to $19.3948
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $49.4777
Microchip Technology
IC SRL CONFG EEPROM 512K 20-PLCC
Lowest to $33.4285
Microchip Technology
IC FPGA 256K CONFIG MEM 8DIP
Need more? Email Us
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4285 $66.8570
4+ $27.4286 $109.7144
6+ $26.5714 $159.4284
8+ $25.7143 $205.7144
11+ $24.8571 $273.4281
14+ $22.2857 $311.9998
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 401 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess