EN
  • EN
  • DE

AT17LV65-10NI

Part No AT17LV65-10NI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC EEPROM FPGA 64KB 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 64kb
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT17LV65
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565104-AT17LV65-10NI
Ultra Librarian 3D Model Ultra Librarian AT17LV65-10NI CAD Model

Description

Microchip Technology's AT17LV65-10NI FPGA Configuration EEPROM

The AT17LV65-10NI is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device specially designed by Microchip Technology for the storage of FPGA (Field-Programmable Gate Array) configuration data. This product is an integral component for systems that require on-the-fly reconfiguration and offers a reliable non-volatile memory solution for FPGA applications.

Encased in a robust 20-lead PDIP (Plastic Dual In-line Package), the AT17LV65-10NI is engineered to interface directly with FPGA devices. Its compatibility with a wide range of FPGA families makes it a versatile choice for many electronic designs. The EEPROM operates over a voltage range of 3V to 3.6V, which aligns with common logic levels used in digital circuitry, ensuring easy integration into existing designs.

With a density of 65Kb, the AT17LV65-10NI provides ample space for storing configuration data, and the -10NI speed grade offers a 10 ns read access time, which facilitates rapid configuration loading, thus reducing system startup times. The device supports the industry-standard SPI (Serial Peripheral Interface), allowing for a simple, 4-pin serial interface with the FPGA for data transfer.

One of the key features of the AT17LV65-10NI is its user-friendly programmability. The device can be programmed in-situ with the FPGA itself, or with a standalone programmer, providing flexibility in how and when the configuration data is loaded. This feature is particularly useful for product updates and upgrades, as it allows for easy reprogramming without the need for additional hardware.

For added reliability, the AT17LV65-10NI includes a write protection mechanism, ensuring that the stored data cannot be inadvertently altered. This is critical for maintaining the integrity of the FPGA configuration and preventing system malfunctions due to corrupt data.

In summary, the AT17LV65-10NI from Microchip Technology is an essential component for FPGA-based systems, offering a compact, reliable, and easy-to-use solution for storing and loading configuration data. Its speed, capacity, and compatibility make it a top choice for designers looking to enhance the performance and flexibility of their FPGA applications.

You May Also Be Interested in

Microchip Technology
IC SRL CONFG EEPROM 512K 20-PLCC
Lowest to $33.4285
Amd
IC PROM SER 200000 I-TEMP 44VQFP /
Lowest to $9.3959
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Microchip Technology
IC EEPROM FLASH 32MBIT 44-PLCC
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $49.4777
Microchip Technology
IC SER CONFIG PROM 128K 20PLCC
Need more? Email Us
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1238 $63.3714
7+ $17.3319 $121.3233
11+ $16.7902 $184.6922
15+ $16.2485 $243.7275
19+ $15.7068 $298.4292
25+ $14.0829 $352.0725
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess