EN
  • EN
  • DE

AT17F080-30JU

Part No AT17F080-30JU
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC FLASH CONFIG 8M 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Programmable Type FLASH
Memory Size 8Mb
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AT17F080
Standard Package 48 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 565070-AT17F080-30JU
Ultra Librarian 3D Model Ultra Librarian AT17F080-30JU CAD Model

Description

Microchip Technology's AT17F080-30JU FPGA Configuration Memory

The AT17F080-30JU is a high-performance FPGA (Field Programmable Gate Array) configuration memory device from Microchip Technology, designed to store the configuration data for FPGA devices. This EEPROM-based memory is part of the AT17F series and comes in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring a robust and reliable physical connection to your circuit board.

With a storage capacity of 8 Mbit, the AT17F080-30JU provides ample space for the configuration code necessary to initialize and configure FPGA devices at startup or during operation. It boasts a 30 MHz clock frequency, which allows for quick and efficient data transfer between the memory device and the FPGA, minimizing the time required for the FPGA to become operational upon power-up.

One of the key features of the AT17F080-30JU is its compatibility with a wide range of FPGAs. This device supports a variety of configuration schemes, including the standard serial peripheral interface (SPI) mode, making it a versatile choice for many FPGA-based applications. The product is also designed with a low-power consumption profile, which is crucial for power-sensitive designs, ensuring that your system maintains efficiency without compromising performance.

The AT17F080-30JU is designed for ease of use, with features such as a simple programming interface that can be easily integrated into existing design frameworks. The device also includes security features to protect your configuration data from unauthorized access, providing peace of mind that your FPGA designs are secure.

Whether you are working on telecommunications, automotive, industrial control, or consumer electronics applications, the AT17F080-30JU from Microchip Technology is a reliable and efficient solution for FPGA configuration storage. Its robust design, compatibility with multiple FPGA models, and ease of use make it an excellent choice for engineers and designers looking to streamline their development process and bring high-quality products to market faster.

For detailed specifications, application notes, and additional resources, visit the Microchip Technology website or contact their support team for expert guidance on integrating the AT17F080-30JU into your next project.

You May Also Be Interested in

Altera
IC CONFIG DEVICE 8MBIT 100QFP
Lowest to $87.3913
Altera
IC CONFIG DEVICE 440KBIT 20PLCC
Lowest to $8.4462
Altera
IC CONFIG DEVICE 16MBIT 88UBGA
Lowest to $6,150.0000
Xilinx Inc.
IC PROM SER I-TEMP 512K 20-PLCC
Need more? Email Us
Altera
IC CONFIG DEVICE 440KBIT 20PLCC
Lowest to $110.7143
Altera
Flash Serial 3.3V 128M-bit 16-Pin SOIC W Tube / IC CONFIG DEVICE 128MBIT 16SOIC
Lowest to $37.7313
Altera
IC CONFIG DEVICE 88UBGA
Lowest to $550.7463
Intel
IC CONFIG DEVICE 64MBIT 16SOIC
Lowest to $216.4180
Altera
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0633 $60.2532
9+ $12.3596 $111.2364
13+ $11.9734 $155.6542
18+ $11.5871 $208.5678
23+ $11.2009 $257.6207
30+ $10.0422 $301.2660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess