EN
  • EN
  • DE

AT17LV512A-10PC

Part No AT17LV512A-10PC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description CONFIG MEMORY, 512KX1, SERIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 512kb
Voltage - Supply 3V ~ 3.6V, 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 59 pcs
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565102-AT17LV512A-10PC
Ultra Librarian 3D Model Ultra Librarian AT17LV512A-10PC CAD Model

Description

Microchip Technology's AT17LV512A-10PC Product Overview

The AT17LV512A-10PC from Microchip Technology is a high-performance, low-voltage serial EEPROM designed for use in a wide range of electronic applications. This non-volatile memory device offers a storage capacity of 512 Kbits and operates at a speed of 10 MHz, providing a reliable and efficient solution for data storage needs.

Key Features

  • Memory Size: The AT17LV512A-10PC boasts a substantial 512 Kbit (64K x 8) memory size, allowing ample space for firmware storage, configuration parameters, or any other data that requires persistence across power cycles.
  • Speed: With a 10 MHz clock frequency, this EEPROM provides rapid data access, making it suitable for applications that require quick read and write operations.
  • Low Voltage Operation: Designed for low-voltage applications, it operates within a voltage range of 3.0V to 3.6V, making it ideal for battery-powered devices and systems with power constraints.
  • Interface: Utilizing a simple Serial Peripheral Interface (SPI), the AT17LV512A-10PC allows for easy integration into existing designs and straightforward communication with microcontrollers and processors.
  • Endurance: The device offers high endurance with a minimum of 100,000 write cycles per byte, ensuring long-term reliability for applications that require frequent data updates.
  • Data Retention: Data retention is guaranteed for a minimum of 20 years, providing peace of mind that critical data will be preserved over time.
  • Package: The AT17LV512A-10PC comes in a 32-lead Plastic Dual In-line Package (PDIP), which is widely used and easy to handle for PCB assembly processes.

Applications

The versatility of the AT17LV512A-10PC makes it suitable for an array of applications, including but not limited to:

  • Embedded systems
  • Industrial control systems
  • Medical devices
  • Telecommunication infrastructure
  • Automotive electronics
  • Consumer electronics

Microchip Technology's AT17LV512A-10PC EEPROM is a robust and dependable choice for designers looking to incorporate a secure and efficient memory solution into their electronic projects. Its low-voltage operation, high-speed interface, and reliable data retention make it an excellent choice for a multitude of applications that demand high-performance data storage.

You May Also Be Interested in

Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 32TQFP
Need more? Email Us
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFG EEPROM 512K 20-PLCC
Lowest to $33.4285
Microchip Technology
IC SER CONFIG PROM 256K 20PLCC
Lowest to $29.1045
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Intel
IC CONFIG DEVICE
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44TQFP
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 4M 3.3V 44TQFP
Lowest to $51.0204

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0841 $63.5887
16+ $7.4537 $119.2592
24+ $7.2208 $173.2992
34+ $6.9878 $237.5852
43+ $6.7549 $290.4607
58+ $6.0561 $351.2538
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess