EN
  • EN
  • DE

AT17LV512A-10JC

Part No AT17LV512A-10JC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description CONFIG MEMORY, 512KX1, SERIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 512kb
Voltage - Supply 3V ~ 3.6V, 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Standard Package 59 pcs
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565101-AT17LV512A-10JC
Ultra Librarian 3D Model Ultra Librarian AT17LV512A-10JC CAD Model

Description

Microchip Technology AT17LV512A-10JC

The AT17LV512A-10JC is a high-performance configuration memory device from Microchip Technology, designed to store configuration data for FPGA (Field Programmable Gate Array) devices. With its robust design and fast access times, this product is ideal for a wide range of applications in the telecommunications, industrial, automotive, and consumer electronics sectors.

Key Features

  • Memory Size: The device comes with a 512Kbit memory size, providing ample space for storing essential configuration data for complex FPGA designs.
  • Speed: With an access time of 10 nanoseconds, the AT17LV512A-10JC ensures rapid configuration of FPGAs, minimizing system boot-up time and enhancing overall performance.
  • Package: Encased in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, it offers a compact footprint and reliable connectivity for printed circuit boards.
  • Low Voltage Operation: This device operates at a low voltage range, making it suitable for low-power applications and contributing to overall system power efficiency.
  • Simple Interface: The AT17LV512A-10JC features a simple serial interface for programming and configuration, facilitating easy integration with a wide range of FPGA devices.
  • Security: It includes security features to protect sensitive configuration data from unauthorized access, ensuring the integrity and security of the final application.

Applications

The AT17LV512A-10JC is versatile enough to be used in a variety of applications, including but not limited to:

  • Telecommunication systems
  • Industrial control systems
  • Automotive electronics
  • Consumer electronic devices
  • Medical equipment
  • Security systems

With its combination of speed, capacity, and security, the Microchip Technology AT17LV512A-10JC is an excellent choice for designers looking to enhance the capabilities and performance of their FPGA-based systems. Its industry-standard packaging and interface ensure that it can be easily integrated into a wide array of products, making it a versatile and practical solution for many electronic design challenges.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Amd
IC PROM SER 200000 I-TEMP 44VQFP /
Lowest to $9.3959
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 128K 20PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44TQFP
Need more? Email Us
Microchip Technology
IC FPGA 256K CONFIG MEM 8DIP
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $49.4777
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $43.2979

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9127 $62.2143
21+ $5.6722 $119.1162
32+ $5.4955 $175.8560
44+ $5.3176 $233.9744
57+ $5.1409 $293.0313
76+ $4.6085 $350.2460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess