EN
  • EN
  • DE

AT17C256-10JC

Part No AT17C256-10JC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SER CONFIG PROM 256K 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type Serial EEPROM
Memory Size 256Kb
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-PLCC (9x9)
Win Source Part Number 1018710-AT17C256-10JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT17C256-10JC CAD Model

Description

The AT17C256-10JC is a high-performance, serially accessible configuration EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by Microchip Technology. This device is specifically designed to store configuration data for field programmable gate arrays (FPGAs) and is an ideal choice for system designers who require a reliable non-volatile memory solution for configuration storage purposes.

Key Features

  • Memory Size: The AT17C256-10JC offers a substantial storage capacity of 256 Kilobits, allowing ample space for FPGA configuration codes or other application data.
  • Speed: With an access time of 10 nanoseconds, this EEPROM provides swift read operations, ensuring that the configuration data is rapidly accessible to the FPGA during power-up or reconfiguration processes.
  • Package: Encased in a robust 32-pin PLCC (Plastic Leaded Chip Carrier) package, the AT17C256-10JC is designed for surface mounting, offering a compact footprint for space-constrained applications.
  • Interface: The device supports a two-wire serial interface, which simplifies the connection to the host FPGA and reduces the overall pin count required for memory access.
  • Voltage Range: It operates over a wide voltage range, typically from 3.0V to 3.6V, making it versatile for use in various system voltage environments.
  • Endurance: The EEPROM boasts a high endurance with a minimum of 10,000 write cycles, ensuring long-term reliability for applications that require frequent updates to the stored configuration data.
  • Data Retention: Data retention is guaranteed for a minimum of 20 years, providing a stable and persistent storage solution over the life of the product.

Applications

The AT17C256-10JC is primarily used to store configuration data for FPGAs but can also be utilized in a wide array of applications including telecommunications, automotive systems, industrial controls, and consumer electronics where a dependable non-volatile memory source is necessary.

Conclusion

With its combination of speed, density, and reliability, the Microchip Technology AT17C256-10JC EEPROM stands out as a premier choice for designers looking to enhance their systems with a trusted memory component. Its ease of integration and long-term data retention make it an essential part of any FPGA-based system configuration.

You May Also Be Interested in

Altera
IC CONFIG DEVICE 4MBIT 100QFP
Need more? Email Us
Xilinx Inc.
IC PROM SER 50000 I-TEMP 8-DIP
Lowest to $93.2331
Altera
IC CONFIG DEVICE 1.6MBIT 32TQFP
Lowest to $83.5821
Xilinx Inc.
IC PROM PROG C-TEMP 3.3V 8-DIP / PROM Serial 53.3K-bit 3.3V 8-Pin PDIP
Lowest to $4.2861
Altera
IC CONFIG DEVICE 1MBIT 8DIP
Lowest to $30.6568
Altera
IC CONFIG DEVICE 400KBIT 8DIP
Lowest to $89.6418
Altera
IC CONFIG DEVICE 16MBIT 100QFP
Need more? Email Us
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-PLCC
Need more? Email Us
Altera
IC CONFIG DEVICE 1.6MBIT 20PLCC
Lowest to $23.2836

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess