EN
  • EN
  • DE

AT17LV128-10PC

Part No AT17LV128-10PC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SER CNFIG PROM 128K 3.3V 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 128KB
Voltage - Supply 3V ~ 3.6V, 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT17LV128
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565090-AT17LV128-10PC
Ultra Librarian 3D Model Ultra Librarian AT17LV128-10PC CAD Model

Description

Microchip Technology AT17LV128-10PC Product Overview

The AT17LV128-10PC is a high-performance, non-volatile memory device from Microchip Technology, designed to provide a reliable and flexible storage solution for various applications. This product is part of the Atmel series of FPGA (Field Programmable Gate Array) Configuration EEPROMs, which are specifically engineered to store configuration data for FPGAs. With its robust design and easy-to-use interface, the AT17LV128-10PC is an excellent choice for system designers looking to enhance their designs with secure and efficient memory storage.

Key Features:

  • Memory Size: The AT17LV128-10PC comes with a memory size of 128K bits, providing ample space for storing configuration data or other critical information.
  • Speed Grade: With a 10 ns access time, this device offers fast read operations, ensuring quick and efficient access to data when required.
  • Package Type: The device is available in a 20-lead PDIP (Plastic Dual In-line Package), offering a reliable and cost-effective packaging solution for a wide range of applications.
  • Supply Voltage: It operates at a voltage range of 3.0V to 3.6V, making it compatible with low-voltage systems and helping to reduce overall power consumption.
  • Interface: The AT17LV128-10PC uses a simple serial interface for data transfer, which minimizes the number of required I/O pins and simplifies the system design.
  • Endurance: This EEPROM device boasts a high endurance with a minimum of 1,000,000 write cycles, ensuring long-term reliability for applications that require frequent data updates.
  • Data Retention: Designed for long-term data storage, the AT17LV128-10PC guarantees data retention of at least 20 years, providing peace of mind for applications where data integrity over time is critical.

Applications:

The AT17LV128-10PC is versatile and can be used across various industries and applications. It is particularly well-suited for FPGA configuration storage, where its reliability and speed are essential. Other applications include industrial control systems, telecommunications, automotive systems, and any other systems that require a dependable non-volatile memory solution.

Conclusion:

Microchip Technology's AT17LV128-10PC is a testament to their commitment to providing high-quality, reliable memory solutions. With its robust feature set and proven endurance, this EEPROM is an ideal choice for designers who need a non-volatile memory that they can trust to perform consistently over the long term.

You May Also Be Interested in

Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44TQFP
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $43.2979
Microchip Technology
IC FLASH CONFIG 7MBIT 20-TSSOP
Lowest to $19.3948
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 32TQFP
Need more? Email Us
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,223 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess