EN
  • EN
  • DE

AT17LV010A-10QC

Part No AT17LV010A-10QC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC CONFIG SEEPROM 1M 3.3V 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Verified
Programmable Type Serial EEPROM
Memory Size 1Mb
Voltage - Supply 3V ~ 3.6V, 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number AT17LV010A
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 957647-AT17LV010A-10QC
Ultra Librarian 3D Model Ultra Librarian AT17LV010A-10QC CAD Model

Description

Microchip Technology AT17LV010A-10QC EEPROM

The AT17LV010A-10QC from Microchip Technology is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed to store configuration data for FPGA (Field-Programmable Gate Array) devices. This non-volatile memory module provides a reliable and flexible solution for system configuration tasks and is particularly well-suited for applications where the configuration data must be loaded quickly and securely upon system power-up.

Key Features of AT17LV010A-10QC

  • Memory Capacity: The device offers a 1 Mbit storage capacity, which is ample for storing complex configuration data for a wide range of FPGA devices.
  • Speed: With an access time of 10 ns, the AT17LV010A-10QC ensures rapid retrieval of data, contributing to a swift system start-up and reconfiguration processes.
  • Interface: It features a simple serial interface, which minimizes the number of I/O pins required on the FPGA, thereby simplifying the overall design and reducing costs.
  • Programming Support: The device is supported by industry-standard programmers, making it easy to integrate and program within various development environments.
  • Security: The EEPROM is equipped with security features that prevent unauthorized access to the configuration data, ensuring the integrity and security of the system.
  • Package: The AT17LV010A-10QC is available in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and robust physical protection for the memory chip.

Applications

The AT17LV010A-10QC is ideal for use in a broad spectrum of applications, including but not limited to:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial control systems
  • Aerospace and defense electronics
  • Medical devices

With its reliability and ease of use, the AT17LV010A-10QC EEPROM from Microchip Technology stands out as a superior choice for designers looking to ensure their FPGA-based systems can be confidently configured and reconfigured as needed, with minimal delay and maximum security.

You May Also Be Interested in

Microchip Technology
IC SER CONFIG PROM 256K 20PLCC
Lowest to $29.1045
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Amd
IC PROM SER 200000 I-TEMP 44VQFP /
Lowest to $9.3959
Microchip Technology
IC SRL CONFG EEPROM 512K 20-PLCC
Lowest to $33.4285
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Microchip Technology
IC SERIAL CONFIG PROM 64K 20PLCC
Need more? Email Us
Intel
IC CONFIG DEVICE
Need more? Email Us
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess