EN
  • EN
  • DE

AT17N512-10PI

Part No AT17N512-10PI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC FPGA 512K CONFIG MEM 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Type Serial EEPROM
Memory Size 512kb
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT17N512
Standard Package 50
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1342487-AT17N512-10PI
Ultra Librarian 3D Model Ultra Librarian AT17N512-10PI CAD Model

Description

The AT17N512-10PI is a high-performance, non-volatile memory device from the renowned manufacturer Microchip Technology. This EEPROM device is specifically designed to offer a reliable and durable storage solution for a wide range of applications. It is a part of the Atmel series of FPGA (Field Programmable Gate Array) configuration memories, which are used to store the configuration data for FPGA devices.

Key Features

  • Memory Size: The AT17N512-10PI boasts a memory size of 512 kilobits, providing ample space for storing configuration data or other critical information.
  • Interface Type: This device is equipped with a Serial Peripheral Interface (SPI), ensuring high-speed data transfer and compatibility with a wide range of microcontroller units.
  • Speed Grade: With a -10 speed grade, the memory operates efficiently, making it suitable for applications that require a quick response time.
  • Supply Voltage: It operates at a supply voltage range of 3.0V to 3.6V, making it versatile for use in various electronic circuits and systems.
  • Package Type: The AT17N512-10PI comes in a PDIP (Plastic Dual In-line Package), which is widely used for its ease of handling and robustness, with 8 pins for simple integration into circuit designs.
  • Temperature Range: This EEPROM can operate over an industrial temperature range, making it reliable for use in harsh environments.

Applications

The AT17N512-10PI is ideal for various applications that require a non-volatile memory solution. It is commonly used in:

  • Configuration storage for FPGAs
  • Complex digital systems
  • Embedded systems
  • Industrial control systems
  • Telecommunication infrastructure

Conclusion

In summary, the AT17N512-10PI from Microchip Technology is a robust and reliable EEPROM device that offers a significant storage capacity and fast data access for FPGA configuration purposes. Its compatibility with SPI interface and ability to operate in industrial temperature ranges make it a versatile choice for designers and engineers looking for a dependable memory solution.

You May Also Be Interested in

Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 32TQFP
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM FLASH 32MBIT 44-PLCC
Need more? Email Us
Microchip Technology
IC FPGA 256K CONFIG MEM 8DIP
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44TQFP
Need more? Email Us
Amd
IC PROM SER 200000 I-TEMP 44VQFP /
Lowest to $9.3959

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess