EN
  • EN
  • DE

AT17F16-30CU

Part No AT17F16-30CU
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC FLASH CONFIG 16M 8LAP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Programmable Type FLASH
Memory Size 16Mb
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TDFN
Supplier Device Package 8-LAP (6x6)
Base Product Number AT17F16
Standard Package 83
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1339881-AT17F16-30CU
Ultra Librarian 3D Model Ultra Librarian AT17F16-30CU CAD Model

Description

Microchip Technology's AT17F16-30CU FPGA Configuration Memory

The AT17F16-30CU from Microchip Technology is a sophisticated FPGA (Field Programmable Gate Array) configuration memory device that offers a robust and reliable solution for system designers looking to streamline the configuration process of their FPGA circuits. This EEPROM-based memory device is specifically designed to store configuration data for FPGAs and enables the system to boot up swiftly and efficiently.

With a storage capacity of 16 megabits, the AT17F16-30CU provides ample space for complex configuration data. It operates over a voltage range of 3V to 3.6V, which makes it compatible with a wide array of FPGA designs. The device comes in a compact 8 x 20mm CBGA (Ceramic Ball Grid Array) package, which is ideal for space-constrained applications.

The AT17F16-30CU boasts a fast access time, with a 30 MHz clock frequency that ensures quick and efficient data transfer between the memory device and the FPGA. This is particularly important for applications that require rapid power-up or reconfiguration. The device supports a simple serial interface for configuration data loading, which is both easy to implement and reduces the overall complexity of the system design.

Microchip's AT17F16-30CU is designed with reliability in mind. It features a robust design that can withstand harsh industrial environments, making it suitable for use in a variety of sectors, including automotive, telecommunications, and aerospace. The device also includes security features that protect the configuration data from unauthorized access, ensuring that the FPGA system remains secure throughout its lifecycle.

In summary, the AT17F16-30CU from Microchip Technology is a high-performance, secure, and reliable solution for FPGA configuration storage. Its fast access times, ample storage capacity, and easy-to-use interface make it an excellent choice for designers looking to optimize their FPGA-based systems.

You May Also Be Interested in

Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 4M 8LAP
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Microchip Technology
IC FPGA 256K CONFIG MEM 8DIP
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 4M 3.3V 44TQFP
Lowest to $51.0204
Microchip Technology
IC SER CONFIG PROM 256K 20PLCC
Lowest to $29.1045
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 32TQFP
Need more? Email Us
Microchip Technology
IC EEPROM FLASH 32MBIT 44-PLCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.2979 $86.5958
4+ $35.5266 $142.1064
6+ $34.4164 $206.4984
7+ $33.3062 $233.1434
9+ $32.1960 $289.7640
13+ $28.8653 $375.2489
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 476 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess