Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Type Serial EEPROM
Memory Size 512kb
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AT17N512
Standard Package 37
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1342490-AT17N512-10SI
Ultra Librarian 3D Model Ultra Librarian AT17N512-10SI CAD Model

Description

Microchip Technology AT17N512-10SI EEPROM

The AT17N512-10SI is a robust and reliable serial EEPROM device designed and manufactured by Microchip Technology. This product is a part of Microchip's extensive range of non-volatile memory devices, offering a storage capacity of 512 Kilobits. It is specifically engineered to meet the demands of high-performance applications that require a small form factor, low-power consumption, and high data retention.

Encased in a compact SOIC (Small Outline Integrated Circuit) package, the AT17N512-10SI provides a space-efficient solution for modern electronic systems. Its surface-mount design allows for streamlined manufacturing processes and integration into a wide variety of printed circuit boards (PCBs). The device operates over an industrial temperature range, making it suitable for environments that are subject to extreme conditions.

One of the key features of the AT17N512-10SI is its serial interface, which ensures simple and efficient communication with microcontrollers and other digital systems. The device supports SPI (Serial Peripheral Interface) protocol, which is a widely adopted interface standard known for its speed and reliability. This makes the AT17N512-10SI an excellent choice for applications requiring fast data access and manipulation, such as in embedded systems, industrial control units, and communication equipment.

With an access time of 10ns, the AT17N512-10SI offers rapid data retrieval, which is essential for time-sensitive tasks. Additionally, the EEPROM is designed for low power consumption, preserving battery life in portable devices and reducing overall energy costs for powered systems. Its endurance and data retention capabilities ensure that data remains intact even after extensive use and over long periods without power.

The AT17N512-10SI from Microchip Technology is a testament to the company's commitment to providing high-quality memory solutions that cater to the evolving needs of the electronics industry. Whether it's for consumer electronics, automotive applications, or industrial automation, the AT17N512-10SI stands as a reliable and efficient choice for designers and engineers looking to optimize their systems with a trusted non-volatile memory component.

You May Also Be Interested in

Microchip Technology
IC SRL CONFIG EEPROM 1M 8-DIP / EEPROM Serial-2Wire 1M-bit 1M x 1 3.3V/5V 8-Pin PDIP W Tube
Lowest to €28.9229
ECAD model for AT17LV010-10PU
Xilinx Inc.
PROM 16M-BIT 3.3V 44CCC
Lowest to €1,418.0525
ECAD model for XQ17V16CC44M
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
ECAD model for AT17F16-30BJC
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
ECAD model for AT17N512-10SI
Altera
IC CONFIG DEVICE 212KBIT 8DIP
Need more? Email Us
ECAD model for EPC1213PI8
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
ECAD model for AT17N512-10SC
Microchip Technology
IC FLASH CONFIG 7MBIT 20-TSSOP
Lowest to €19.7259
ECAD model for AT18F080-30XU
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
ECAD model for AT17N512-10PC
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
ECAD model for AT17F16-30JC

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention