Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Type Serial EEPROM
Memory Size 256Kb
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT17N256
Standard Package 50
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1342489-AT17N256-10PC
Ultra Librarian 3D Model Ultra Librarian AT17N256-10PC CAD Model

Description

The AT17N256-10PC from Microchip Technology is a high-performance, serially programmable read-only memory (EEPROM) device specifically designed for FPGA (Field-Programmable Gate Array) configuration purposes. This EEPROM allows FPGAs to automatically load their configuration data upon power-up, ensuring a seamless and efficient initialization process.

Key Features:

  • Memory Size: The AT17N256-10PC offers a storage capacity of 256 Megabits, providing ample space for storing complex FPGA configurations.
  • Speed Grade: The '-10PC' suffix indicates that this particular model operates at a speed grade of 10 ns, enabling rapid access to configuration data.
  • Package: Encased in a 20-lead PDIP (Plastic Dual In-line Package), the AT17N256-10PC is designed for through-hole mounting, making it suitable for a wide range of applications.
  • Operating Voltage: The device supports an operating voltage range from 3.0V to 3.6V, aligning with common logic levels used in digital circuits.
  • Interface Compatibility: It features a simple serial interface that is compatible with standard SPI (Serial Peripheral Interface) protocols, making it easy to integrate with most FPGAs.
  • Endurance: The EEPROM boasts a high endurance level with a minimum of 100,000 write cycles, ensuring reliability and a long operational lifespan.
  • Data Retention: With a data retention period of 20 years, users can be confident that their FPGA configurations will be preserved over the long term.

The AT17N256-10PC is a versatile and reliable solution for FPGA configuration storage. Its robust feature set ensures that it can meet the demands of a variety of complex digital systems. Whether used in industrial control systems, telecommunications, or consumer electronics, the AT17N256-10PC from Microchip Technology provides a dependable and efficient means of configuring FPGAs for optimal performance.

You May Also Be Interested in

Altera
IC CONFIG DEVICE 212KBIT 8DIP
Need more? Email Us
ECAD model for EPC1213PI8
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
ECAD model for AT17F16A-30JC
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
ECAD model for AT17F16-30BJI
Xilinx Inc.
IC PROM SER 50K C-TEMP 8-DIP
Lowest to €221.7676
ECAD model for XC17S50APDG8C
Microchip Technology
IC SRL CONFIG EEPROM 1M 8-DIP / EEPROM Serial-2Wire 1M-bit 1M x 1 3.3V/5V 8-Pin PDIP W Tube
Lowest to €28.9229
ECAD model for AT17LV010-10PU
Xilinx Inc.
PROM 16M-BIT 3.3V 44CCC
Lowest to €1,418.0525
ECAD model for XQ17V16CC44M
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
ECAD model for AT17N512-10SC
Intel
IC CONFIG DEVICE
Need more? Email Us
ECAD model for EPCS4SI8NAA
Xilinx Inc.
IC PROM SER 200K C-TEMP 8-DIP
Lowest to €67.0756
ECAD model for XC17S200APDG8C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention