EN
  • EN
  • DE

APT33GF120BRG

Part No APT33GF120BRG
Manufacturer Microchip Technology
Catalog IGBTs - Single
Description IGBT 1200V 52A 297W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 32 Weeks
Features IGBT NPT 1200 V 52 A 297 W Through Hole TO-247 [B]
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247 [B]
Family Name APT33GF120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number APT33GF120BRGMI, APT33GF120BRGMI-ND
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861603-APT33GF120BRG
Ultra Librarian 3D Model Ultra Librarian APT33GF120BRG CAD Model

Description

Introducing the APT33GF120BRG, a state-of-the-art power semiconductor device from the renowned manufacturer, Microchip Technology. This powerful IGBT (Insulated Gate Bipolar Transistor) is designed to meet the demanding needs of modern power electronics applications, offering exceptional performance, efficiency, and reliability.

Key Features

  • High Voltage Capability: With a collector-emitter voltage of 1200V, the APT33GF120BRG is well-suited for high voltage applications, ensuring robust operation even under strenuous conditions.
  • High Current Rating: This device can handle continuous collector currents up to 33A, making it an excellent choice for applications requiring high power density.
  • Low On-Resistance: The low on-state voltage drop translates to reduced conduction losses, enhancing overall system efficiency.
  • Fast Switching Speed: The APT33GF120BRG offers fast switching capabilities, which is crucial for reducing switching losses and improving performance in high-frequency applications.
  • Robust Short Circuit Rating: It is engineered to withstand short circuit conditions, providing an additional layer of protection for your power circuits.

Applications

The versatility of the APT33GF120BRG makes it suitable for a wide range of applications, including but not limited to:

  • Motor Drives
  • Power Inverters
  • Uninterruptible Power Supplies (UPS)
  • Switching Power Supplies
  • Inductive Heating
  • Renewable Energy Systems

Quality and Reliability

Microchip Technology is committed to delivering products that adhere to the highest standards of quality and reliability. The APT33GF120BRG is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and commercial applications.

Easy Integration

The APT33GF120BRG comes in a TO-247 package, which is widely used in the industry and known for its excellent thermal performance. This standard package ensures easy integration into existing designs, reducing time to market for your projects.

Whether you're designing power systems for heavy industry, creating innovative renewable energy solutions, or working on cutting-edge motor control technology, the APT33GF120BRG from Microchip Technology is an excellent choice that offers reliability, efficiency, and performance.

You May Also Be Interested in

IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6100 $77.2200
4+ $31.6800 $126.7200
6+ $30.6900 $184.1400
8+ $29.7001 $237.6008
11+ $28.7100 $315.8100
14+ $25.7400 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 727 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess