EN
  • EN
  • DE

APT64GA90B

Part No APT64GA90B
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description High Speed PT IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Maximum) 900V
Current - Collector (Ic) (Maximum) 117A
Current - Collector Pulsed (Icm) 193A
Vce(on) (Maximum) @ Vge, Ic 3.1V @ 15V, 38A
Power - Max 500W
Switching Energy 1857μJ (on), 2311μJ (off)
Input Type Standard
Gate Charge 162nC
Td (on/off) @ 25°C 18ns/131ns
Test Condition 600V, 38A, 4.7 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247 [B]
Win Source Part Number 1146880-APT64GA90B
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name APT64GA90B
Introduction Date April 30, 2008
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian APT64GA90B CAD Model

Description

The Microsemi Corporation 1146880-APT64GA90B is a TO-247-3 packaged product with a maximum power of 500W.

  • Package: TO-247-3
  • Maximum Power: 500W
  • IGBT Type: PT
  • Collector Pulsed Current: 193A
  • Switching Energy (on): 1857μJ
  • Switching Energy (off): 2311μJ
  • Gate Charge: 162nC
  • Td (on/off) @ 25°C: 18ns/131ns
  • Test Condition: 600V, 38A, 4.7 Ohm, 15V
  • ECCN: EAR99
  • Estimated EOL Date: 2026

You May Also Be Interested in

IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
Infineon Technologies
IGBT
Lowest to $12.0770
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess