EN
  • EN
  • DE

APT30GS60KRG

Part No APT30GS60KRG
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description Thunderbolt High Speed NPT IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube
Part Status Obsolete(EOL)
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 54A
Current - Collector Pulsed (Icm) 113A
Vce(on) (Maximum) @ Vge, Ic 3.15V @ 15V, 30A
Power - Max 250W
Switching Energy 570μJ (off)
Input Type Standard
Gate Charge 145nC
Td (on/off) @ 25°C 16ns/360ns
Test Condition 400V, 30A, 9.1 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220
Win Source Part Number 1146734-APT30GS60KRG
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name APT30GS60KR
Introduction Date August 07, 2007
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian APT30GS60KRG CAD Model

Description

The Microsemi Corporation APT30GS60KRG is an obsolete (EOL) electronic component product with a medium popularity.

  • Manufacturer: Microsemi Corporation
  • Packaging: Tube
  • Mounting Style: Through-Hole
  • Type: NPT IGBT
  • Device Package: TO-220-3
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • Manufacturer Homepage: www.microsemi
  • Supply and Demand Status: Limited
  • Popularity: Medium
  • Status: Obsolete (EOL)

You May Also Be Interested in

WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess