Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Core Processor S08
Data Bus Width 8-Bit
Speed 8MHz
Connectivity SCI
Peripherals LVD, POR, PWM, WDT
The number of I/O 23
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MC9S08RD16
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1220512-MC9S08RD16CDWE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08RD16CDWE CAD Model

Description

The NXP MC9S08RD16CDWE is a versatile 8-bit microcontroller that is part of the S08 family, designed for cost-sensitive and power-constrained applications. This microcontroller is built on a high-performance HCS08 core that runs at a maximum frequency of 40 MHz, delivering the computational power necessary for a wide range of embedded systems.

The MC9S08RD16CDWE comes equipped with 16KB of on-chip flash memory, providing ample space for application code and data storage while ensuring reliable operation over the product's lifespan with its flash memory endurance and block protection features. Additionally, it offers 1KB of RAM, which is essential for temporary data storage and efficient handling of complex tasks.

This microcontroller stands out with its rich set of integrated peripherals. It includes an 8-channel 10-bit analog-to-digital converter (ADC) that allows for precise sensor readings and analog signal processing. It also features a Serial Communications Interface (SCI) and an Inter-Integrated Circuit (I2C) bus, facilitating easy communication with other microcontrollers, sensors, and peripherals.

The MC9S08RD16CDWE supports a wide operating voltage range from 1.8V to 3.6V, making it suitable for battery-operated devices. Its low-power design features include multiple power-saving modes, which help extend battery life in portable applications.

For enhanced system robustness, the microcontroller integrates a watchdog timer, a clock monitor, and a low-voltage detection module. These features contribute to system reliability by monitoring and responding to any irregularities in the system's operation.

The device is available in a compact 28-SOIC package, making it ideal for space-constrained applications. The MC9S08RD16CDWE is supported by NXP's CodeWarrior development tools, which provide a comprehensive development environment, including an integrated development environment (IDE), software libraries, and debugging tools to accelerate the development process.

In summary, the NXP MC9S08RD16CDWE microcontroller is a powerful and efficient solution for a broad spectrum of embedded applications, including industrial control, consumer electronics, automotive systems, and more.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention