EN
  • EN
  • DE

FGA20S125P

Part No FGA20S125P
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 1250 V, 20 A Shorted-anode IGBT | IGBT 1250V 40A 250W TO-3PN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 1250V
Current - Collector (Ic) (Maximum) 40A
Current - Collector Pulsed (Icm) 60A
Vce(on) (Maximum) at Vge, Ic 2.5V at 15V, 20A
Maximum Power 250W
Input Type Standard
Gate Charge 129nC
Mounting Style Through Hole
Manufacturer Package TO-3P-3, SC-65-3
Supplier Device Package TO-3PN
Manufacturer Pack Quantity 450
MSL Level 1 (Unlimited)
Win Source Part Number 1174154-FGA20S125P
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FGA20S125P CAD Model

Description

ON Semiconductor FGA20S125P IGBT Overview

The FGA20S125P is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) produced by ON Semiconductor, a leading figure in the semiconductor industry. This IGBT is designed to offer a high level of performance for a wide range of power applications. With its robust design and advanced technology, the FGA20S125P provides a perfect solution for designers looking to enhance efficiency and reliability in their power management systems.

Key Features of FGA20S125P

  • Voltage Rating: The device is rated for a collector-emitter voltage of 1200V, making it suitable for high-voltage applications.
  • Current Capacity: It can handle a continuous collector current of 40A at 25°C, ensuring it can manage significant power levels.
  • Low On-Resistance: The FGA20S125P boasts a low on-state voltage, which translates to reduced conduction losses and improved efficiency.
  • High-Speed Switching: With fast switching capabilities, this IGBT can operate efficiently at high frequencies, which is crucial for modern power electronic systems.
  • Co-Packaged Diode: It comes with an anti-parallel, co-packaged freewheeling diode, which provides protection against reverse voltage and enhances the overall performance of the device.

Applications

The versatility of the FGA20S125P IGBT allows it to be used in a multitude of applications, including but not limited to:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Induction Heating Systems
  • Switch Mode Power Supplies (SMPS)

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the FGA20S125P is no exception. It is built to meet the rigorous demands of industrial and commercial power applications. The device is RoHS compliant and is designed with a robust package that ensures long-term reliability even in harsh environments.

Conclusion

In conclusion, the FGA20S125P IGBT from ON Semiconductor is an excellent choice for designers looking to improve their power management systems with a high-performance, reliable, and efficient component. Its advanced features and versatile application range make it a valuable asset in any high-voltage and high-power electronic system.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess