EN
  • EN
  • DE

ADM00940

Part No ADM00940
Manufacturer Microchip Technology
Catalog Board Mount LED Drivers
Description MAQ3203YM EVALUATION BOARD  /  MAQ3203 1, Non-Isolated Outputs LED Driver Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr Microchip Technology
Package Bulk
Outputs and Type 1, Non-Isolated
Features Dimmable
Voltage - Input 4.5V ~ 42V
Supplied Contents Board(s)
Utilized IC / Part MAQ3203
Base Product Number ADM00940
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Standard Package 1
Win Source Part Number 1074798-ADM00940
Ultra Librarian 3D Model Ultra Librarian ADM00940 CAD Model

Description

The ADM00940 from Microchip Technology is a versatile and user-friendly evaluation board designed to showcase the capabilities of the MCP6N16-0E/MS, a zero-drift, instrumentation amplifier. This board is an excellent tool for engineers and developers looking to test and integrate this amplifier into their designs, particularly in applications requiring high precision, low noise, and low power consumption.

The MCP6N16-0E/MS is a high-performance instrumentation amplifier that offers a gain bandwidth product of 500 kHz. It is optimized for single-supply operation with a range of 1.8V to 5.5V, which makes it suitable for battery-powered and portable applications. The zero-drift architecture ensures that the offset voltage is minimized over time and temperature, providing a stable and accurate signal amplification in critical applications such as medical instrumentation, sensor conditioning, and industrial process control.

The ADM00940 evaluation board comes with a variety of features to facilitate easy testing and development. It includes onboard test points for all critical signals, making it simple to probe and analyze the performance of the MCP6N16-0E/MS. Additionally, the board is equipped with jumpers and connectors that allow users to quickly configure the amplifier’s gain settings and power supply options, as well as to interface with external hardware.

The board's layout is designed to minimize noise and provide the cleanest signal path possible, ensuring that the MCP6N16-0E/MS operates at its highest performance level. The ADM00940 also supports the use of external reference voltages for applications requiring a specific input voltage range or increased precision.

Overall, the ADM00940 evaluation board from Microchip Technology is an indispensable tool for professionals and hobbyists alike who need to evaluate the MCP6N16-0E/MS instrumentation amplifier. It provides a straightforward and effective platform for testing the amplifier's features and integrating it into a wide range of electronic projects.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess