EN
  • EN
  • DE

TPS92315EVM-516

Part No TPS92315EVM-516
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description EVAL MODULE TPS92315  /  TPS92315 Outputs LED Driver Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr Texas Instruments
Package Box
Product Status Obsolete
Voltage - Input 90 ~ 264 VAC
Supplied Contents Board(s)
Utilized IC / Part TPS92315
Base Product Number TPS923
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names TPS92315EVM-516-ND,296-52570
Standard Package 1
Win Source Part Number 1033382-TPS92315EVM-516
Ultra Librarian 3D Model Ultra Librarian TPS92315EVM-516 CAD Model

Description

Introducing the TPS92315EVM-516 Evaluation Module from Texas Instruments

The TPS92315EVM-516 is a state-of-the-art evaluation module designed by Texas Instruments (TI) to showcase the capabilities of the TPS92315, a highly integrated LED lighting driver. This advanced module is engineered to facilitate the testing and development of lighting solutions that require high efficiency, precise current regulation, and flexible dimming options.

Key Features of the TPS92315EVM-516

  • Integrated Switch: The TPS92315EVM-516 comes with an integrated 500V power MOSFET that simplifies the design and reduces external component count.
  • Primary-Side Regulation: Utilizing primary-side regulation, the module offers accurate LED current sensing without the need for optocouplers or secondary-side feedback components, enhancing reliability and cost-effectiveness.
  • Dimming Capabilities: It supports both analog and PWM dimming, providing versatile control to achieve desired lighting effects and energy savings.
  • Flexible Power Supply: The module operates over a wide input voltage range, making it suitable for a variety of power supply conditions and applications.
  • Thermal Protection: With built-in over-temperature protection, the TPS92315EVM-516 ensures safe operation under a range of thermal conditions.

Applications

The TPS92315EVM-516 is ideal for developing and testing LED drivers for residential and commercial lighting applications. It is particularly well-suited for:

  • LED bulbs and tubes
  • Downlights
  • Ceiling lights
  • Wall sconces

Easy to Use and Experiment

With the TPS92315EVM-516, engineers and designers can quickly set up their LED driver prototypes. The module's user-friendly interface and comprehensive documentation provided by Texas Instruments ensure a seamless development experience. Moreover, the evaluation module comes equipped with connectors and test points, allowing for easy measurement and modification of circuit parameters.

Support and Resources

Texas Instruments offers extensive support for the TPS92315EVM-516 through its online resources. Users can access detailed datasheets, application notes, and user guides, along with TI's E2E™ support forums where experts are available to help with any technical queries.

Whether you're an experienced lighting professional or just starting out, the TPS92315EVM-516 from Texas Instruments is an invaluable tool for creating efficient, reliable, and versatile LED lighting solutions.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess