EN
  • EN
  • DE

DC1319B-A

Part No DC1319B-A
Manufacturer Analog Devices Inc.
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr Analog Devices Inc.
Package Bulk
Current - Output / Channel 500mA
Outputs and Type 1, Non-Isolated
Voltage - Output 80V
Features Dimmable
Voltage - Input 8V ~ 80V
Supplied Contents Board(s)
Utilized IC / Part LT3756-2
Base Product Number DC1319
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1315886-DC1319B-A
Ultra Librarian 3D Model Ultra Librarian DC1319B-A CAD Model

Description

The DC1319B-A is a high-performance demonstration board from Analog Devices Inc., featuring the LTC®2315-14, a 14-bit, 4.5Msps, serial sampling A/D converter that draws only 3.2mA from a single 3.3V or 5V supply. This demonstration board is designed to showcase the capabilities of the LTC2315-14 in a variety of applications, emphasizing its high-speed, low-power, and high-precision characteristics.

Key Features

  • High-Speed Performance: With a sampling rate of up to 4.5Msps, the DC1319B-A is well-suited for digitizing high-frequency signals with minimal latency.
  • Excellent Power Efficiency: The LTC2315-14's low power consumption of 3.2mA makes it ideal for battery-powered or power-sensitive applications.
  • Flexible Supply Voltage: The board can operate on either a 3.3V or 5V supply, allowing for integration into a wide range of system voltages.
  • Precision Conversion: With 14-bit resolution, the ADC provides fine detail in signal conversion, making it suitable for precision measurement applications.
  • No Pipeline Delay: The LTC2315-14 features no pipeline delay, which is critical for real-time data acquisition systems.
  • Small Form Factor: The compact size of the demonstration board makes it easy to integrate into existing designs without requiring significant space.

Applications

The DC1319B-A is versatile and can be used in a range of applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • High-Speed Data Acquisition
  • Portable Instrumentation
  • Communications Systems

Support and Resources

Analog Devices provides extensive support and resources for the DC1319B-A, including detailed documentation, reference designs, and technical support. Users can access these resources on the Analog Devices website to accelerate their design and development process.

With its exceptional performance, efficiency, and versatility, the DC1319B-A from Analog Devices Inc. is an excellent choice for designers looking for a reliable and high-quality A/D conversion solution.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Analog Devices Inc.
LED DVR CC BUCK-BST 2-32V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess