Products specifications Report Issue?

Package Tray
Product Status Active
DigiKey Programmable Not Verified
RF Family/Standard Navigation
Protocol Galileo, GLONASS, GPS, GNSS
Sensitivity -165dBm
Serial Interfaces UART
Antenna Type Integrated, Ceramic Patch
Voltage - Supply 2.8V ~ 4.3V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C
Package / Case 31-SMD Module
Ultra Librarian 3D Model Ultra Librarian SIM33ELA CAD Model

You May Also Be Interested in

Maxim Integrated
Lowest to $9.0941
ECAD model for MAX2838ETM+
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO
Lowest to $23.8872
ECAD model for STM32WLE5CCU7
Freescale Semiconductor - NXP
IC RF TXRX 802.15.4/ISM 32-VFQFN
Lowest to $8.5829
ECAD model for MC13201FCR2
Freescale Semiconductor - NXP
IC RF TXRX ISM>1GHZ 32-VFQFN
Lowest to $5.0954
ECAD model for MC13191FC
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $3.4959
ECAD model for EFR32FG1P132F64GM32-C0
Microchip Technology
IC RF TXRX+MCU 802.15.4 64TFBGA
Lowest to $13.0388
ECAD model for ATSAMR34J16B-I/7JX
NXP / Nexperia
IC RF BTLE SOC 48VFQFN / IC RF 48-VFQFN Exposed Pad
Lowest to $12.5115
ECAD model for QN9080DHNE
Microchip Technology
IC RF TXRX ISM
Need more? Email Us
ECAD model for MICRF500BLQ
Freescale Semiconductor - NXP
IC RF TXRX 802.15.4/ISM 32-VFQFN
Lowest to $14.6617
ECAD model for MC13202FCR2

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0573 $50.2865
13+ $8.2522 $107.2786
19+ $7.9943 $151.8917
26+ $7.7364 $201.1464
34+ $7.4785 $254.2690
45+ $6.7049 $301.7205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,360 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention