EN
  • EN
  • DE

LM3463EVM

Part No LM3463EVM
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description EVAL MODULE FOR LM3463  /  LM3463 6, Non-Isolated Outputs LED Driver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr Texas Instruments
Package Box
Current - Output / Channel 200mA
Outputs and Type 6, Non-Isolated
Voltage - Output 42V
Features Dimmable
Voltage - Input 12V ~ 95V
Supplied Contents Board(s)
Utilized IC / Part LM3463
Base Product Number LM3463
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names LM3463EVM-ND,296-34957
Standard Package 1
Win Source Part Number 1070004-LM3463EVM
Ultra Librarian 3D Model Ultra Librarian LM3463EVM CAD Model

Description

The LM3463EVM, brought to you by Texas Instruments, is a comprehensive evaluation module (EVM) designed to demonstrate the capabilities and features of the LM3463, a highly-integrated, six-channel LED driver with an advanced dynamic headroom control (DHC) feature. This EVM is an excellent tool for engineers and designers looking to explore the functionalities of the LM3463 chip in their LED lighting solutions.

Key Features

  • Six-Channel Operation: The LM3463EVM supports up to six independently controlled LED strings, enabling versatile lighting designs and complex array configurations.
  • Dynamic Headroom Control: The DHC feature optimizes the efficiency of the system by minimizing the voltage overhead for LED string operation, thereby reducing power losses.
  • Wide Input Voltage Range: The EVM is designed to accommodate a broad input voltage range, making it suitable for a variety of power supply scenarios.
  • Thermal Management: With built-in thermal shutdown and protection features, the LM3463EVM ensures reliable operation and longevity of the LED system.
  • Dimming Capabilities: The EVM supports both analog and PWM dimming methods, providing flexibility for brightness control in different lighting applications.

Applications

The LM3463EVM is ideal for a wide range of LED lighting applications, including but not limited to:

  • Street and area lighting
  • Commercial and industrial lighting
  • Architectural lighting
  • High-bay and low-bay lighting

Design and Development Support

The LM3463EVM comes with comprehensive design support documentation, including schematics, layout guidelines, and the LM3463 datasheet, facilitating a smooth development process. Texas Instruments also provides access to their extensive online resources, forums, and technical support to assist in the integration of the LM3463 into your product designs.

Conclusion

Whether you're developing innovative LED lighting systems or researching efficient power management solutions, the LM3463EVM from Texas Instruments offers a versatile and powerful platform to expedite your design process. With its advanced features and robust support, this EVM stands as an essential tool for any LED lighting project.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.5349
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $4.0289
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess