EN
  • EN
  • DE

RCD-24-1.20

Part No RCD-24-1.20
Manufacturer Recom Power
Catalog Board Mount LED Drivers
Description Constant Current LED Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Recom Power
Series LIGHTLINE RCD-24
Type Constant Current
Topology Buck
Number of Outputs 1
Input Voltage MIN 6V
Voltage Input MAX 36V
Voltage - Output 3 ~ 31 V
Current - Output (Maximum) 1.2A
Power (Watts) 37W
Dimming Analog, PWM
Features Remote On/Off, SCP
Operating Temperature Range -40°C ~ 65°C
Efficiency 96%
Mounting Style Through Hole
Package 6-DIP Module
Size 0.87" L x 0.49" W x 0.33" H (22.1mm x 12.6mm x 8.5mm)
Packaging Tube
Approvals cULus
Weight 0.01 lb (4.54g)
Win Source Part Number 1242060-RCD-24-1.20
Manufacturer Homepage www.recom-international.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Lighting, LED Lighting
Family Name RCD-24
Introduction Date May 28, 2008
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian RCD-24-1.20 CAD Model

Description

The LIGHTLINE RCD-24 constant current DC-DC converter is designed for lighting and LED lighting applications.

  • Application: Lighting and LED Lighting
  • Package: 6-DIP module
  • Size: 0.87" L x 0.49" W x 0.33" H (22.1mm x 12.6mm x 8.5mm)
  • Input Voltage Range: 6V to 36V
  • Output Voltage Range: 3 ~ 31 V
  • Maximum Current Output: 1.2A
  • Efficiency: 96%
  • Mounting Type: Through-hole
  • Operating Temperature Range: -40°C to 65°C
  • Product Number: RCD-24 (base product number)
  • Approval: cULus

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess