Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830885-MIC4833YMLTR
Ultra Librarian 3D Model Ultra Librarian MIC4833YMLTR CAD Model

Description

The MIC4833YMLTR is a high-efficiency, synchronous boost regulator from Micrel, now Microchip Technology, optimized for driving WLEDs (White LEDs). It provides a constant current output to ensure consistent brightness of the LEDs. The integrated synchronous rectifier enhances efficiency and reduces external component count, making it ideal for compact and portable applications. It provides protection features to protect both the regulator and the connected LED string.

Applications

  • LED Backlighting: Driving WLEDs in LCD displays for mobile phones, tablets, and other portable devices.
  • Camera Flash: Powering LEDs for camera flash functionality in smartphones and digital cameras.
  • General Lighting: Driving small LED lights for portable lighting applications.
  • Wearable Devices: Powering LEDs in smartwatches and fitness trackers.

Features

  • High Efficiency: Synchronous rectification and optimized design provide high efficiency, extending battery life.
  • Constant Current Output: Ensures consistent brightness of the LEDs.
  • Integrated Synchronous Rectifier: Reduces external component count and improves efficiency.
  • Adjustable Output Current: Allows for adjusting the brightness of the LEDs.
  • Over-Voltage Protection (OVP): Protects the device and LEDs from over-voltage conditions.
  • Short-Circuit Protection (SCP): Protects the device from damage due to short circuits.
  • Thermal Shutdown: Protects the device from overheating.

Benefits

  • Extended Battery Life: High efficiency minimizes power losses, resulting in longer battery life for portable devices.
  • Consistent LED Brightness: Constant current output ensures consistent brightness of the LEDs.
  • Simplified Design: Integrated features reduce design complexity and time-to-market.
  • Reduced Component Count: Integrated synchronous rectifier minimizes the need for external components, saving space and cost.
  • Robust Protection: Over-voltage protection, short-circuit protection, and thermal shutdown ensure reliable operation and protect the device from damage.

The MIC4833YMLTR is available in a small package, designed for portable applications. It is ideally suited for backlighting and other LED drive applications.

You May Also Be Interested in

ON Semiconductor
Single Relay Driver IC
Need more? Email Us
ECAD model for CS1107EDFR8
Maxim Integrated
IC CTRLR CCFL PUSH-PULL 16-SOIC / CCFL Controller 5V 16-Pin SOIC N
Need more? Email Us
ECAD model for DS3991Z+PP
Maxim Integrated
IC CCFL CTRL 28-TQFN
Need more? Email Us
ECAD model for MAX8785ETI+
Infineon Technologies
IC PFC BALLAST CTLR 20DIP / PFC BALLAST CONTROL IC
Lowest to $1.8835
ECAD model for IR2167PBF
Maxim Integrated
CCFL Controller 5V/9V/12V/15V/18V/24V 100kHz 20-Pin QSOP / IC CTRLR CCFL BCKLGHT 20QSOP
Need more? Email Us
ECAD model for MAX1739EEP+
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $8.0928
ECAD model for DS3991Z+HB
Maxim Integrated
CCFL Controller 5V/9V/12V/15V/18V/24V 80kHz 24-Pin QSOP / IC CCFL BACKLIGHT CTRL 24-QSOP
Lowest to $58.5315
ECAD model for MAX8722AEEG+
Monolithic Power Systems Inc.
IC EL LAMP DRIVER 190VPP 8MSOP / Controller 8-MSOP-EP
Lowest to $0.8409
ECAD model for MP3801DH-LF
Linear Technology
IC CTRLR CCFL SGL/MULT HP 16SSOP
Lowest to $11.4948
ECAD model for LT1768CGN#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention