Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Access Time 150ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 52-LCC (J-Lead)
Manufacturer Package 52-PLCC (19.1x19.1)
RoHS State Request Verification
Win Source Part Number 1240026-PSD834F2V-15J
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name PSD834F2V
Introduction Date March 23, 1998
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PSD834F2V-15J CAD Model

Description

The PSD834F2V-15J is a sophisticated, feature-rich integrated circuit from STMicroelectronics, designed to cater to the needs of complex digital systems. This product is part of the Programmable System Devices (PSD) family that combines a microcontroller with programmable logic, memory, and I/O peripherals into a single device. It is a perfect solution for system-level integration to optimize board space and enhance overall system performance.

Key Features

  • High-Density In-System Programmable (ISP) Flash Memory: The PSD834F2V-15J comes with embedded flash memory that can be programmed in-situ, facilitating firmware updates and application changes without the need for external programming devices.
  • Flexible Memory Organization: It features a flexible memory architecture, allowing designers to configure the distribution of memory resources according to the specific requirements of their application.
  • Advanced Security: With security in mind, the device includes features to protect against unauthorized access and intellectual property theft, ensuring the integrity and confidentiality of your application code.
  • High-Performance Logic: The programmable logic component of the PSD834F2V-15J allows for the creation of custom logic circuits, reducing the need for additional logic ICs and thus saving on space and power consumption.
  • Wide Operating Temperature Range: This device is designed to operate reliably across a wide temperature range, making it suitable for industrial and automotive applications that require robust performance under harsh conditions.

Applications

The PSD834F2V-15J is versatile and can be used in a wide array of applications, including:

  • Embedded Control Systems
  • Automotive Electronics
  • Industrial Automation
  • Telecommunication Infrastructure
  • Consumer Electronics

Technical Specifications

With a 15 nanosecond access time, the PSD834F2V-15J is designed for systems that require fast data retrieval. It operates with a supply voltage that is compatible with most 3.3V and 5V systems, providing design flexibility and ease of integration with various microcontrollers and digital signal processors.

For detailed technical specifications, reference designs, and application notes, visit the STMicroelectronics website or contact their support team for further assistance.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 32M-bit 4M x 8 8ns Automotive 8-Pin SO W T/R
Need more? Email Us
ECAD model for M25P32-VMW6TGBA
STMicroelectronics
Need more? Email Us
ECAD model for M28W160BT-100GB6T
Micron Technology Inc.
NOR Flash, Legacy NOR Flash, 4Mb, 2.7V-3.6V, 8-pin SO8 Wide, RoHS
Lowest to $1.4423
ECAD model for M25PE40S-VMW6TG
Micron Technology Inc.
IC FLASH 8MBIT SPI 75MHZ 8VFQFPN / FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75 MHz 8-VFQFPN (6x5)
Need more? Email Us
ECAD model for M25PX80-VMP6G
Micron Technology Inc.
NOR Flash Serial 3V 8Mbit 8M x 1Bit 8ns 8-Pin SOIC N T/R
Lowest to $4.0560
ECAD model for M25P80-VMW6TGBA
Winbond Electronics
1GB SERIAL NAND FLASH 3V + 16MB / FLASH - NAND, FLASH - NOR Memory IC 16Mb (FLASH-NOR), 1Gb (FLASH-NAND) (2M x 8 (FLASH-NOR), 128M x 8 (FLASH-NAND)) SPI - Quad I/O 133 MHz 6 ns 8-WSON (8x6)
Lowest to $32.5969
ECAD model for W25M161AVEIT
STMicroelectronics
Need more? Email Us
ECAD model for M28W800CT90N6
STMicroelectronics
Flash, 512KX8, 120ns, PQCC32
Lowest to $3.4609
ECAD model for M29F040-120K1
STMicroelectronics
Flash Memory 256Kx8 or 128Kx16 70
Need more? Email Us
ECAD model for M29F200BB-70N6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention