EN
  • EN
  • DE

MAX8722AEEG+

Part No MAX8722AEEG+
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description CCFL Controller 5V/9V/12V/15V/18V/24V 80kHz 24-Pin QSOP / IC CCFL BACKLIGHT CTRL 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type CCFL Controller
Frequency 30kHz ~ 80kHz
Operating Supply Voltage 4.6 V ~ 28 V
Operating Supply Current 1mA
Dimming Yes
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-QSOP
Win Source Part Number 787103-MAX8722AEEG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8722AE
Introduction Date October 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX8722AEEG+ CAD Model

Description

The MAX8722AEEG+ is a state-of-the-art, high-efficiency, step-up DC-DC converter designed and manufactured by Maxim Integrated. This advanced power management component is specifically engineered to drive white LEDs with a constant current, making it an ideal solution for backlighting applications in portable devices such as smartphones, tablets, and laptops.

Key Features

  • Adjustable Output: The output voltage can be adjusted up to 38V, ensuring compatibility with a wide range of LED configurations and allowing for the driving of multiple LEDs in series.
  • High Efficiency: With its integrated MOSFETs and proprietary control scheme, the MAX8722AEEG+ offers high efficiency, which is crucial for extending battery life in portable applications.
  • PWM Dimming: The device supports pulse-width modulation (PWM) dimming, providing precise control over the backlight brightness and helping to reduce power consumption when full brightness is not necessary.
  • Thermal Protection: The MAX8722AEEG+ is equipped with thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under various conditions.
  • Compact Packaging: Housed in a compact 24-pin QSOP package, the MAX8722AEEG+ is designed for space-constrained applications, offering a minimal footprint on the PCB.

Applications

  • Portable Devices
  • LCD Backlights
  • GPS Devices
  • Handheld Instruments

The MAX8722AEEG+ from Maxim Integrated is a versatile and robust solution for driving high-brightness LEDs. Its combination of features and compact design makes it a top choice for designers seeking to enhance the visual performance and battery life of their portable devices. With the MAX8722AEEG+, manufacturers can deliver products with bright, uniform, and adjustable lighting that meets the demands of today's mobile users.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434
NXP / Nexperia
IC CFL DRIVER 14SO / CCFL Controller 1.8V/2.5V/3.3V/5V/9V/12V 14-Pin SO T/R
Lowest to $13.6013
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.2603 $104.5206
3+ $42.8805 $128.6415
5+ $41.5407 $207.7035
6+ $40.1998 $241.1988
8+ $38.8600 $310.8800
10+ $34.8406 $348.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess