EN
  • EN
  • DE

MXB7846EEE+

Part No MXB7846EEE+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC CNTRLR TOUCH RES 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Temperature Sensor
Input Type Analog
Output Type Digital
Operating Supply Current 950μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 1081451-MXB7846EEE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MXB7846EEE+ CAD Model

Description

Introducing the Innovative MXB7846EEE+ from Maxim Integrated

The MXB7846EEE+ is a cutting-edge product from the renowned semiconductor manufacturer Maxim Integrated, known for delivering high-performance integrated circuits. This product stands out for its exceptional reliability and efficiency, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • High Precision: The MXB7846EEE+ boasts high precision in its operations, ensuring accurate performance and reliable outcomes for critical applications.
  • Robust Design: Engineered to withstand harsh conditions, this product is built with a robust design that guarantees long-term durability and stability.
  • Low Power Consumption: Maxim Integrated's commitment to energy efficiency is evident in the MXB7846EEE+, which operates with minimal power consumption, contributing to the sustainability of electronic systems.
  • Easy Integration: The component is designed for easy integration into various circuit designs, providing flexibility and convenience to engineers and designers.

Applications

The versatility of the MXB7846EEE+ allows it to be used across a multitude of applications, including but not limited to:

  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics
  • Communication Infrastructure

Technical Specifications

The MXB7846EEE+ comes with a set of technical specifications that cater to demanding requirements:

  • Voltage Range: Optimized for specific voltage requirements.
  • Temperature Range: Operates effectively across a wide temperature range.
  • Packaging: Available in industry-standard packaging for seamless integration.

Quality and Support

Maxim Integrated ensures that the MXB7846EEE+ meets the highest quality standards, passing through rigorous testing and quality control processes. Customers can also expect exceptional support and resources, including datasheets, application notes, and design tools to facilitate the use of this product in their projects.

For electronic designers and engineers looking for a reliable and high-performance solution, the MXB7846EEE+ from Maxim Integrated is an excellent choice that combines innovation, efficiency, and quality in one compact package.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7084 $51.4596
46+ $2.2222 $102.2212
70+ $2.1528 $150.6960
96+ $2.0834 $200.0064
125+ $2.0139 $251.7375
167+ $1.8056 $301.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess