EN
  • EN
  • DE

MIC2212-MKYML-EV

Part No MIC2212-MKYML-EV
Manufacturer Microchip Technology
Catalog Evaluation Boards - Linear Voltage Regulators
Description Power Management Development Board / EVAL BOARD DUAL CAP LDO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Channels per IC 2 - Dual
Voltage - Output 2.6V, 2.8V
Output Current 300mA, 150mA
Voltage - Input 2.25 V ~ 5.5 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MIC2212
Win Source Part Number 788480-MIC2212-MKYML-EV
Popularity Medium
Supply and Demand Status Balance
Family Name MIC2212
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian MIC2212-MKYML-EV CAD Model

Description

Product Overview: MIC2212-MKYML-EV from Microchip Technology

The MIC2212-MKYML-EV is a highly efficient, compact, and feature-rich evaluation platform designed by Microchip Technology. This evaluation board showcases the capabilities of the MIC2212, a dual 300mA LDO (Low Dropout Regulator) with a power good indicator and a comprehensive suite of protection features. The MIC2212-MKYML-EV is tailored for engineers and designers looking to test the performance of the MIC2212 in various applications, including but not limited to portable devices, wireless peripherals, and IoT (Internet of Things) modules.

Key Features

  • Dual LDO Channels: The MIC2212 offers two independent LDO channels, each capable of supplying up to 300mA of output current, which can be invaluable for powering multiple subsystems within an electronic device.
  • High Accuracy: With an impressive accuracy of ±2%, the regulator ensures precise voltage delivery, critical for sensitive components and to maintain system stability.
  • Low Dropout: The low dropout feature allows the regulator to continue delivering a stable output even when the input-to-output voltage differential is minimal, making it ideal for battery-operated applications where maximizing battery life is crucial.
  • Power Good Output: An integrated power good (PG) output provides a real-time status indicator, which can be used for power sequencing and monitoring the health of the power supply.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections safeguard the device against excessive power dissipation and over-current conditions, ensuring the longevity and reliability of both the MIC2212 and the application it powers.
  • Adjustable Output Voltage: The evaluation board allows for easy adjustment of the output voltage, giving users the flexibility to test different voltage scenarios and requirements.

Applications

The MIC2212-MKYML-EV is versatile enough to be utilized in a broad spectrum of applications. It is particularly well-suited for scenarios that demand a stable and reliable power supply, such as:

  • Smartphones and Tablets
  • Bluetooth® Headsets and Wearable Technology
  • GPS and Portable Navigation Devices
  • Health and Fitness Monitors
  • IoT Devices and Smart Sensors

With its combination of dual-channel operation, high accuracy, and robust protection features, the MIC2212-MKYML-EV from Microchip Technology stands as an exemplary solution for designers aiming to evaluate and implement a dependable power management system in their electronic products.

You May Also Be Interested in

Microchip Technology
EVAL BOARD 2.85V/2.85V MIC5264
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS7A6050 / TPS7A6050 Linear Regulator 5VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $1.7556
Texas Instruments
EVAL MODULE FOR TPS79501 / TPS79501 Linear Regulator Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR TPS76933 / TPS76933 Linear Regulator 3.3VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS74401-118 / TPS74401 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD 1.8V/3V MIC5264
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0363 $61.0890
70+ $1.6713 $116.9910
110+ $1.6182 $178.0020
150+ $1.5662 $234.9300
195+ $1.5142 $295.2690
260+ $1.3571 $352.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,280 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess