The XTR114UA is an advanced sensor signal conditioning integrated circuit from the renowned manufacturer, Texas Instruments. This precision device is primarily designed to interface with various sensors, including RTDs, thermocouples, load cells, and other voltage or current generating sensors, making it a versatile choice for a wide range of industrial applications.
Key Features
- Integrated Current Excitation: The XTR114UA provides a high-quality, low-noise current excitation for resistive sensor bridges, which is essential for accurate measurements.
- Programmable Current Output: With a 4-20mA current output, the device can be programmed to accommodate the specific needs of the sensor and the system it is integrated with.
- High Accuracy: Precision is key in sensor readings, and the XTR114UA offers high accuracy with low offset and gain errors, ensuring reliable data for critical processes.
- Low Power Consumption: It operates efficiently with a low power design, making it suitable for battery-powered and remote systems.
- Wide Supply Range: The device supports a wide supply voltage range, providing flexibility in various power environments.
Applications
The XTR114UA is ideal for use in industrial control systems, such as:
- Process control instrumentation
- Factory automation systems
- Temperature control and monitoring
- Pressure sensing applications
Technical Specifications
Parameter
Value
Supply Voltage
7.5V to 36V
Output Current Range
4mA to 20mA
Operating Temperature
-40°C to +85°C
Conclusion
The XTR114UA from Texas Instruments stands out as a robust and reliable solution for sensor signal conditioning. Whether you're dealing with temperature, pressure, or any other physical parameter measurement, this IC ensures that your systems operate with the highest levels of precision and efficiency.